EN
  • EN
  • DE
  • IT

MK30DX256ZVLQ10

Part No MK30DX256ZVLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K30 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 102
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 46x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK30DX256
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223908-MK30DX256ZVLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK30DX256ZVLQ10 CAD Model

Description

The NXP MK30DX256ZVLQ10 is a high-performance microcontroller unit (MCU) designed for advanced applications in industrial control, automotive systems, smart metering, and the Internet of Things (IoT). This MCU is part of the Kinetis K30 family of 32-bit ARM Cortex-M4 microcontrollers, which are known for their exceptional efficiency, processing power, and integration.

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz with Floating Point Unit (FPU).
  • Memory: 256 KB flash memory and 64 KB RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART, and CAN for versatile connectivity.
  • Timers: Comprehensive timer modules including PWM, general-purpose timers, and real-time clock for precise event management and timing operations.
  • Analog Modules: Equipped with high-resolution ADCs and DACs for accurate analog signal processing.
  • Package: Delivered in a 144-LQFP package, offering a compact footprint for space-constrained applications.
  • Operating Voltage: Supports a wide range of operating voltages from 1.71V to 3.6V, accommodating various power supply configurations.
  • Temperature Range: Operates within an extended temperature range, making it suitable for harsh environments.
  • Security: Features advanced security capabilities, including a hardware random number generator and cryptographic acceleration, to ensure data integrity and secure communications.

Applications:

The MK30DX256ZVLQ10 MCU is ideal for a wide array of applications. Its robust architecture and feature set make it suitable for complex tasks in automotive control systems, industrial automation, robotics, smart sensors, and advanced IoT devices where performance, reliability, and low power consumption are critical.

Development Support:

NXP offers comprehensive development support for the MK30DX256ZVLQ10, including software libraries, development tools, and reference designs. This ensures a smooth development process and helps accelerate time to market for products utilizing this advanced microcontroller.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess