EN
  • EN
  • DE

MK22FN256VLH12

Part No MK22FN256VLH12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 40
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 48K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 22x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 754899-MK22FN256VLH12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK22FN256VLH12 CAD Model

Description

Product Overview: NXP MK22FN256VLH12 Microcontroller

The NXP MK22FN256VLH12 is a high-performance microcontroller unit (MCU) from the Kinetis K series, which is part of the NXP ARM Cortex-M4 family. This MCU is designed to provide robust processing capabilities, exceptional power efficiency, and a range of connectivity options, making it an ideal choice for a variety of applications in industrial control, consumer electronics, automotive systems, and the Internet of Things (IoT).

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 256 KB Flash memory and 32 KB RAM for efficient data storage and operations
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART, and CAN for versatile connectivity
  • Timers and Analog Interfaces: Equipped with a variety of timers, including PWM, and high-resolution analog-to-digital converters (ADCs)
  • Security Features: Comes with hardware encryption support to ensure data protection and secure operations
  • Low Power Consumption: Features several power-saving modes to ensure low energy usage for battery-powered applications
  • Packages: Available in a 64-pin LQFP package, suitable for space-constrained applications

Applications

The MK22FN256VLH12 is versatile enough to be used in a wide range of applications. Its robust set of features and connectivity options make it particularly well-suited for:

  • Industrial automation and control systems
  • Home and building automation
  • Automotive electronics
  • Smart energy and metering
  • Healthcare and medical devices
  • Consumer electronics

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MK22FN256VLH12, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the design and development process.

Whether you are designing an advanced industrial control system or a simple consumer gadget, the NXP MK22FN256VLH12 provides the performance, connectivity, and efficiency needed to create innovative and reliable products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6162 $67.3134
15+ $7.8903 $118.3545
23+ $7.6437 $175.8051
32+ $7.3971 $236.7072
41+ $7.1506 $293.1746
55+ $6.4109 $352.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,163 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess