EN
  • EN
  • DE

MIMXRT1064DVL6B

Part No MIMXRT1064DVL6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 196MAPBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 600MHz 4MB (4M x 8) FLASH 196-MAPBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1064
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 600MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 127
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-MAPBGA (10x10)
Base Product Number MIMXRT1064
Other Names 568-MIMXRT1064DVL6B,935399271557
Standard Package 240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263840-MIMXRT1064DVL6B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1064DVL6B CAD Model

Description

Product Overview: MIMXRT1064DVL6B - NXP

The MIMXRT1064DVL6B is a state-of-the-art microcontroller product from NXP Semiconductors, designed to bridge the gap between high-performance and integration while maintaining cost-effectiveness. This powerful MCU is part of the i.MX RT1064 series, known for its high-speed computation, parallel processing capabilities, and advanced multimedia features. It is an ideal choice for a wide range of applications, including industrial automation, IoT, audio, and consumer electronics.

Key Features:

  • Cortex-M7 Core: At its heart lies the ARM Cortex-M7 core running at a remarkable speed of up to 600 MHz, delivering a high-performance and real-time response.
  • Memory: The device boasts an ample 1MB of SRAM and 4MB of on-chip Flash memory, ensuring swift data processing and storage capabilities.
  • Connectivity: With a range of connectivity options, including Ethernet, CAN, USB, and various serial interfaces, the MIMXRT1064DVL6B ensures seamless integration into a multitude of systems.
  • Graphics Acceleration: It comes equipped with a 2D graphics acceleration engine, which enhances the visual experience and reduces the workload on the main processor.
  • Audio: High-quality audio features with multiple I2S interfaces, S/PDIF, and TDM support make this MCU a top pick for advanced audio applications.
  • Advanced Security: Security is a top priority, and this product includes features like high assurance boot (HAB) and on-the-fly QSPI decryption to protect your applications.

Applications:

  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Audio Systems and Soundbars
  • Consumer Electronics
  • Smart Home Devices

The MIMXRT1064DVL6B from NXP is an exceptional microcontroller that balances performance with power efficiency. Its versatile features and robust design make it suitable for demanding applications that require both complex processing capabilities and reliability. Whether you're designing an advanced industrial control system or an innovative consumer product, this MCU provides a flexible and secure platform to build upon.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4367 $61.7468
8+ $12.6660 $101.3280
13+ $12.2702 $159.5126
17+ $11.8744 $201.8648
22+ $11.4786 $252.5292
30+ $10.2911 $308.7330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess