EN
  • EN
  • DE

MIMXRT1051CVL5B

Part No MIMXRT1051CVL5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series RT1050
Package Tray
Number of I/O 127
Family Name MIMXRT1051
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13862, 935365838557, MIMXRT1051CVL5B-ND
Quantity per package 240
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853066-MIMXRT1051CVL5B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1051CVL5B CAD Model

Description

The NXP MIMXRT1051CVL5B is a state-of-the-art microcontroller that is part of the i.MX RT series, designed for applications requiring high performance and real-time functionality. This crossover processor combines the high performance of an ARM Cortex-M7 core with the flexibility of the microcontroller, operating at a remarkable speed of up to 528 MHz.

With its advanced architecture, the MIMXRT1051CVL5B is engineered to deliver a high level of integration and efficiency for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices. It is equipped with a comprehensive suite of peripherals, including multiple connectivity options such as Ethernet, CAN, and USB interfaces, along with various serial communication interfaces.

Key Features:

  • CPU: ARM Cortex-M7 core running up to 528 MHz
  • Memory: 512KB on-chip RAM, which can be flexibly configured as TCM or general-purpose RAM
  • Flash: External flash memory interface for program and data storage
  • Connectivity: Ethernet, CAN, USB, I2C, SPI, UART
  • Graphics: LCD display interface for rich user interfaces
  • Audio: I2S interface supporting high-quality audio streaming
  • Analog: Multiple ADCs and DACs for analog integration
  • Timers: Various timers and PWM for precise control applications
  • Security: Advanced security features including cryptographic acceleration and secure boot capabilities

The MIMXRT1051CVL5B also supports a range of development tools and software, including the MCUXpresso SDK, IDE, and Config Tools, which help to streamline the development process and reduce time to market. For developers looking to harness the power of the i.MX RT series, the MIMXRT1051CVL5B offers a balance of performance, integration, and efficiency, making it an ideal choice for next-generation embedded applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0898 $60.4490
11+ $9.9199 $109.1189
16+ $9.6099 $153.7584
22+ $9.2999 $204.5978
28+ $8.9899 $251.7172
38+ $8.0599 $306.2762
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,730 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess