The MFRC17101A/02E,112 is a cutting-edge integrated circuit (IC) from NXP Semiconductors, renowned for their innovative and reliable solutions in the electronics industry. This particular IC is a member of NXP's advanced RFID product family, specifically designed for applications within the Radio-Frequency Identification (RFID) technology space.
Key Features
- High-Frequency RFID Interface: Operates at 13.56 MHz, which is the standard frequency for most high-frequency RFID applications, ensuring compatibility with a wide range of RFID tags and devices.
- ISO/IEC 14443 A Compliant: Fully complies with the ISO/IEC 14443 A standard, making it suitable for a broad array of contactless communication applications.
- Integrated Data Encryption: Comes with hardware support for data encryption, providing enhanced security for contactless communication.
- Low-Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices where power management is critical.
- Serial Communication Interface: Features a serial peripheral interface (SPI) for easy integration with microcontrollers and other digital systems.
Applications
The MFRC17101A/02E,112 is versatile and can be used in various applications, including but not limited to:
- Access control systems
- Public transportation fare collection systems
- Contactless payment terminals
- Identity verification and secure entry
- Event ticketing and visitor management
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the MFRC17101A/02E,112 is no exception. It is built to meet the high standards of performance and reliability that customers have come to expect from NXP products. Whether you are developing a new RFID system or upgrading an existing one, this IC offers a robust and secure solution that can be trusted for a wide range of RFID applications.