EN
  • EN
  • DE

MCZ33999EKR2

Part No MCZ33999EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Current Limit Switch / IC SW 16OUTPT PWM & SPI 54-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 16
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 5 V ~ 27 V
Supply Voltage 3.1 V ~ 5.5 V
Current - Output (Maximum) 900mA
Rds On (Typ) 550 mOhm
Features PWM Input
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 54-SOICW-EP
Win Source Part Number 788374-MCZ33999EKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33999
Introduction Date August 29, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MCZ33999EKR2 CAD Model

Description

The NXP MCZ33999EKR2 is a sophisticated multiple switch detection interface designed to detect switch status in automotive and industrial applications. This advanced integrated circuit (IC) is engineered to simplify the process of switch monitoring, particularly in environments where multiple switches need to be read through a digital bus. By integrating this device into your system, you can significantly reduce the complexity of wiring harnesses, thereby improving reliability and reducing cost.

The MCZ33999EKR2 communicates through an industry-standard Serial Peripheral Interface (SPI) bus, which allows for easy integration with most microcontrollers. This feature enables the device to transmit the status of up to 22 switch inputs to the host microcontroller, making it an ideal solution for applications with a high density of switch inputs.

One of the key benefits of the MCZ33999EKR2 is its built-in switch diagnostics functionality. This allows for the detection of open and shorted switches, enhancing the safety and robustness of the system. Additionally, the device provides a wetting current on each switch input to clean the contacts, ensuring reliable switch operation over time.

With a wide operating voltage range of 6V to 26V, the MCZ33999EKR2 is versatile and can be used in various electrical environments. The device also features overvoltage and overcurrent protection, safeguarding the IC against common electrical hazards. Its robust design is compliant with stringent automotive-grade standards, making it suitable for use in harsh conditions where reliability is paramount.

The compact 32-lead LQFP package of the MCZ33999EKR2 allows for a minimal footprint on printed circuit boards, which is especially beneficial in space-constrained applications. For designers and engineers looking for a reliable switch detection solution, the NXP MCZ33999EKR2 offers a perfect blend of functionality, protection, and ease of use.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess