EN
  • EN
  • DE

MCIMX6S1AVM08ABR

Part No MCIMX6S1AVM08ABR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Solo ARM Cortex A9 0.04um Automotive 624-Pin MAP-BGA T/R / IC MPU I.MX6S 800MHZ 624MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6S
Packaging Reel package
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -40°C ~ 125°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 624-LFBGA
Manufacturer Package 624-MAPBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Win Source Part Number 788251-MCIMX6S1AVM08ABR
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6S
Introduction Date April 13, 2013
ECCN 5A992
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX6S1AVM08ABR CAD Model

Description

The MCIMX6S1AVM08ABR is a high-performance, energy-efficient processor from NXP Semiconductors. This product is part of the i.MX 6Solo series, which are based on the ARM Cortex-A9 architecture. It is designed to deliver a balanced performance that is ideal for a wide range of applications in consumer, automotive, and industrial markets.

Key Features

  • CPU: Single ARM Cortex-A9 core operating at speeds up to 1 GHz, providing the computational power needed for demanding applications.
  • Graphics: Integrated 3D graphics processor with OpenGL ES 2.0 and OpenVG 1.1 acceleration, enabling advanced graphical user interfaces and engaging visual experiences.
  • Video Processing: Multi-format HD video decoder and encoder that support up to 1080p video, making it suitable for multimedia applications.
  • Memory: Flexible memory interface options including 32-bit DDR3/LVDDR3/DDR3L-800, and ML/SLC NAND, NOR FLASH, eMMC, and QuadSPI support.
  • Connectivity: A rich set of interfaces including Gigabit Ethernet, USB 2.0, and I2S audio for comprehensive peripheral and network connectivity.
  • Package: Available in a 21 x 21 mm, 0.8 mm pitch, 529 ball MAPBGA package suitable for space-constrained applications.

Applications

The MCIMX6S1AVM08ABR is versatile enough to be used in a variety of applications such as:

  • Smart devices and intelligent IoT systems
  • In-vehicle infotainment and dashboard systems
  • Industrial control and automation systems
  • Medical devices and healthcare solutions
  • Portable navigation devices and drones

Reliability and Quality

NXP's commitment to quality ensures that the MCIMX6S1AVM08ABR meets the stringent requirements of the industrial and automotive markets. It is designed to perform reliably in a wide range of environments and conditions, backed by NXP's rigorous testing and validation processes.

Design Support

NXP provides comprehensive design support for the MCIMX6S1AVM08ABR, including technical documentation, development tools, and software resources to help designers reduce development time and get to market faster.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess