EN
  • EN
  • DE

MCIMX31CJMN4C

Part No MCIMX31CJMN4C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Multimedia Applications Processors for Industrial and Automotive Products | IC MPU I.MX31 400MHZ 473MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, Keypad, LCD
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -40°C ~ 85°C
Security Features Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Manufacturer Package 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Additional Interfaces 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Family Part Number MCIMX31
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 1220741-MCIMX31CJMN4C
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX31CJMN4C CAD Model

Description

The NXP MCIMX31CJMN4C is a high-performance, low-power, mobile multimedia application processor. This product is part of NXP's i.MX31 family, designed to meet the demanding needs of portable and stationary multimedia applications. It offers a rich set of features that make it ideal for a wide range of applications, including smart devices, automotive infotainment systems, and industrial control panels.

At the heart of the MCIMX31CJMN4C is an ARM11 core that runs at a clock speed of up to 532 MHz, providing robust processing capabilities while maintaining power efficiency. The processor is equipped with a Vector Floating Point (VFP11) coprocessor, which greatly enhances the performance of applications requiring floating-point computations.

The device integrates a multitude of peripherals and interfaces, including a 3D graphics processor that supports OpenGL ES 1.1, enabling sophisticated graphical user interfaces and engaging visual experiences. It also features a Smart Speed technology that dynamically controls the performance and power consumption based on the workload, further optimizing battery life for handheld devices.

For multimedia capabilities, the MCIMX31CJMN4C comes with an Image Processing Unit (IPU) that supports high-resolution video processing and a Camera Sensor Interface (CSI) for direct connection to camera modules. This makes it an excellent choice for applications that require video capture and playback, such as security cameras and video conferencing systems.

Connectivity is a strong suit of this processor, with support for multiple high-speed interfaces, including USB 2.0 On-The-Go (OTG), Serial ATA (SATA), and Ethernet. Additionally, it can interface with various types of memory, such as DDR, NAND Flash, and NOR Flash, providing flexibility in system design.

In summary, the NXP MCIMX31CJMN4C is a versatile and powerful processor that brings together a rich set of features to fuel the next generation of multimedia and connected devices. Its balance of performance, multimedia capabilities, and connectivity options makes it a top choice for designers looking to create innovative products in a compact and energy-efficient form factor.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess