EN
  • EN
  • DE
  • IT

MCHC908QT2CDWER

Part No MCHC908QT2CDWER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Part Number Series MCHC908QT2
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813141-MCHC908QT2CDWER
Ultra Librarian 3D Model Ultra Librarian MCHC908QT2CDWER CAD Model

Description

Introducing the MCHC908QT2CDWER Microcontroller from NXP

The MCHC908QT2CDWER is a robust and versatile microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This microcontroller is part of the HC08 family, which is renowned for its high-performance architecture and a wide range of integrated features designed to cater to a variety of applications.

At the heart of the MCHC908QT2CDWER lies a powerful HC08 core, which operates at a speed that strikes an optimal balance between power consumption and processing capability. This core is complemented by 8KB of on-chip flash memory, providing ample space for application code and data storage. The flash memory is also reprogrammable, allowing for easy updates and bug fixes, which is essential for product longevity and reliability.

One of the standout features of this MCU is its rich set of peripherals. It includes a versatile 8-channel, 10-bit analog-to-digital converter (ADC), which allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks. Additionally, it offers multiple general-purpose input/output (GPIO) pins, enabling it to connect and control a wide array of external devices.

The MCHC908QT2CDWER is designed with power efficiency in mind. It supports a variety of power-saving modes, which are critical for battery-powered or energy-sensitive applications. Moreover, its robust design ensures reliable operation across a broad temperature range, making it suitable for industrial and automotive environments.

For communication, this MCU provides serial peripheral interface (SPI) and serial communication interface (SCI) modules, facilitating easy data exchange with other microcontrollers, sensors, and peripheral devices. This connectivity is essential for complex embedded systems that require robust and flexible communication protocols.

In conclusion, the MCHC908QT2CDWER from NXP is a high-quality microcontroller that offers a rich feature set, excellent performance, and reliability. It is an ideal choice for designers and engineers looking to develop applications in areas such as industrial control, automotive systems, and consumer electronics. Its ease of use and extensive support make it a valuable addition to any project requiring a compact, yet powerful MCU solution.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6397 $55.9191
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess