EN
  • EN
  • DE

MCF52258VN80J

Part No MCF52258VN80J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 512KB Flash 3.3V 144-Pin MAP-BGA Tray / IC MCU 32BIT 512KB FLASH 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF5225x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 144-LBGA
Manufacturer Package 144-MAPBGA (13x13)
Win Source Part Number 788200-MCF52258VN80J
Popularity Medium
Supply and Demand Status Limited
Family Name MCF52258
Introduction Date December 16, 2009
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF52258VN80J CAD Model

Description

The NXP MCF52258VN80J is a highly integrated microcontroller that is part of NXP's ColdFire V2 family, offering a robust set of features designed for industrial control, automotive, medical, and connectivity applications. This microcontroller combines high-performance data processing capabilities with a rich suite of peripherals, making it an ideal choice for designers looking for a flexible and cost-effective solution.

Key Features:

  • CPU: The MCF52258VN80J is built around a 32-bit ColdFire V2 core, which operates at a speed of up to 80 MHz, delivering exceptional computational power and efficiency for complex algorithms and control tasks.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of SRAM, this microcontroller provides ample space for application code and data storage, ensuring smooth operation and reliability.
  • Connectivity: With an integrated Ethernet controller, multiple serial communication interfaces (UART, I2C, SPI), and a CAN module, the MCF52258VN80J offers versatile connectivity options for various communication protocols.
  • Timers and PWM: The device includes advanced timer modules and PWM controllers, supporting accurate timing operations and sophisticated motor control applications.
  • Analog Features: On-chip analog functionality includes an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC), facilitating the interface with analog sensors and actuators.
  • Security: Enhanced security features such as an onboard hardware encryption module provide the necessary tools to implement secure data transmission and storage.
  • Package: The microcontroller is offered in a 144-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while allowing for efficient thermal management.

Applications:

The versatility of the MCF52258VN80J makes it suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Control Units
  • Medical Devices
  • Home Automation
  • Embedded Networking Devices

Overall, the NXP MCF52258VN80J microcontroller is a powerful and reliable solution that offers an optimal balance of performance, integrated features, and cost-effectiveness, making it a top choice for engineers and developers in various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess