The MAX6854UK16D3+ is a highly-reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 1.6V threshold voltage.
Key Features
- Voltage Monitoring: This device keeps a vigilant eye on the system's power supply, ensuring that the voltage level does not fall below the critical threshold of 1.6V, which could potentially cause system errors or data corruption.
- Manual Reset Input: It includes a manual reset input that allows for an external trigger to reset the system, providing an additional layer of control for system operators or during maintenance procedures.
- Reset Timeout: The MAX6854UK16D3+ has an internally fixed timeout period that holds the reset output active for a period of time after the voltage has returned to an acceptable level, ensuring system stability before operation resumes.
- Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit operates with minimal power consumption, making it suitable for battery-operated devices.
- Compact Package: Available in a space-saving SOT-23 package, it is ideal for use in systems where board space is at a premium.
Applications
The MAX6854UK16D3+ is versatile and can be used in a wide range of applications including:
- Portable/Battery-Powered Equipment
- Embedded Systems
- Computers and Controllers
- Intelligent Instruments
- Automotive Systems
Product Specifications
| Parameter |
Value |
| Threshold Voltage |
1.6V |
| Package/Case |
SOT-23-5 |
| Operating Temperature |
-40°C to +125°C |
| Supply Voltage - Max |
5.5V |
| Supply Voltage - Min |
1.0V |
With its robust design and comprehensive feature set, the MAX6854UK16D3+ from Maxim Integrated is an ideal choice for ensuring the stability and reliability of your digital systems.