EN
  • EN
  • DE

MC9S12DG128VPVE

Part No MC9S12DG128VPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor HCS12
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 2.35 V to 5.25 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 112-LQFP (20x20)
Win Source Part Number 1074413-MC9S12DG128VPVE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12DG128VPVE CAD Model

Description

NXP MC9S12DG128VPVE Microcontroller

The NXP MC9S12DG128VPVE is a powerful 16-bit microcontroller that is part of the HCS12 family, designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is built on a high-performance HCS12 core and comes in a 112-pin LQFP package, offering a versatile set of features and robust performance for complex embedded systems.

Key Features:

  • Core: 16-bit HCS12 CPU, up to 25 MHz bus speed, which allows for efficient data processing and control tasks.
  • Memory: Features 128KB of flash memory, which is ideal for storing firmware and applications, and 8KB of RAM for dynamic data storage.
  • Advanced Interrupt Capabilities: Includes a rich set of interrupt sources with low latency and fast processing time, enhancing the system's real-time responsiveness.
  • Digital I/O: Offers numerous digital I/O ports that can be programmed to interface with a variety of digital sensors, actuators, and other peripherals.
  • Timers and Counters: Equipped with multiple timers, including a 16-bit free-running timer and pulse-width modulators (PWM) for precise timing and control applications.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Communication Interfaces: Offers a range of communication interfaces such as SPI, I2C, CAN, and SCI (UART), allowing for versatile connectivity options with other devices and networks.
  • Operating Voltage: Supports an operating voltage range from 2.35V to 5.25V, providing flexibility in power supply design.
  • Temperature Range: Operational across an extended temperature range, making it suitable for harsh environments.

The NXP MC9S12DG128VPVE is engineered for reliability and durability, making it an excellent choice for mission-critical applications where consistent performance and longevity are paramount. With its rich set of features and expandable architecture, this microcontroller is an ideal solution for applications in automotive control systems, industrial automation, robotics, and other sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.0297 $65.0297
3+ $53.3578 $160.0734
4+ $51.6904 $206.7616
5+ $50.0230 $250.1150
6+ $48.3555 $290.1330
8+ $43.3532 $346.8256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,498 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess