EN
  • EN
  • DE
  • IT

MC9S12C32VPBE16

Part No MC9S12C32VPBE16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12C Family MC9S12GC Family Reference Manual | IC MCU 16BIT 32KB FLASH 52TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Supplier Device Package 52-TQFP
Family Part Number MC9S12C32
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220533-MC9S12C32VPBE16
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12C32VPBE16 CAD Model

Description

Product Overview: NXP MC9S12C32VPBE16 Microcontroller

The NXP MC9S12C32VPBE16 is a 16-bit microcontroller that combines high-performance data processing capabilities with the versatility needed for modern embedded systems. This microcontroller is part of the HCS12 family and is designed to deliver exceptional performance and reliability for automotive and industrial applications.

Key Features:

  • Core: The MC9S12C32VPBE16 is built around the 16-bit HCS12 CPU, operating at a frequency of up to 25MHz, providing a balanced mix of speed and power efficiency.
  • Memory: It comes with 32KB of on-chip flash memory, which is ideal for storing application code, and 2KB of RAM for efficient data handling and processing.
  • Advanced I/O Capabilities: A variety of input/output options including digital I/O ports, analog-to-digital converters (ADCs), and timers ensure flexible interface options with peripheral devices.
  • Communication Interfaces: Multiple communication interfaces such as SPI, I2C, and CAN protocols provide robust connectivity options for complex embedded systems.
  • Package: The MC9S12C32VPBE16 is available in a 112-pin LQFP package, which is suitable for space-constrained applications.
  • Operating Voltage: It operates within a range of 2.35V to 5.25V, accommodating various power supply conditions.
  • Temperature Range: The device is designed to perform reliably over an extended temperature range, making it suitable for harsh environments.

Applications:

The versatile nature of the MC9S12C32VPBE16 makes it an ideal choice for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Medical devices
  • Home appliances

With its robust architecture, the MC9S12C32VPBE16 microcontroller from NXP provides a powerful and secure foundation for developing sophisticated embedded systems. Its extensive feature set and adaptability to various operating conditions make it a go-to choice for engineers and developers looking to create reliable and efficient applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess