EN
  • EN
  • DE
  • IT

MC9S08GT32ACFDE

Part No MC9S08GT32ACFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 2.5V/3.3V 48-Pin QFN EP Tray / IC MCU 8BIT 32KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 788119-MC9S08GT32ACFDE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08GT32
Introduction Date August 24, 2005
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC9S08GT32ACFDE CAD Model

Description

Product Overview: MC9S08GT32ACFDE

The MC9S08GT32ACFDE is a high-performance microcontroller designed by NXP, tailored for a wide range of applications requiring a robust and efficient 8-bit processing unit. This microcontroller is part of the MC9S08 series, which is renowned for its integration, versatility, and cost-effectiveness. The MC9S08GT32ACFDE is particularly well-suited for industrial control, automotive, consumer electronics, and smart sensors.

Key Features

  • Core: The device features an S08 core, which operates at a maximum frequency of 40 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes with 32KB of on-chip flash memory, ensuring ample space for complex application code, and 2KB of RAM for efficient data manipulation.
  • Timers: Multiple flexible timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and pulse generation.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels offers precision analog input measurement capabilities.
  • Communication Interfaces: The MC9S08GT32ACFDE includes I2C, SPI, and SCI serial communication modules to interface with a variety of peripherals and other microcontrollers.
  • Input/Output: Generous I/O options with up to 70 GPIOs, providing a high level of interface flexibility.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: The device can operate within an industrial temperature range of -40°C to +85°C, making it reliable under extreme conditions.
  • Packaging: This microcontroller comes in an 80-QFP (Quad Flat Package), ensuring compactness and ease of PCB mounting.

Applications

The MC9S08GT32ACFDE microcontroller's versatility makes it an excellent choice for a multitude of applications. It is commonly used in automotive systems for sensor management and control, in consumer electronics for smart appliances, in industrial automation for process control, and in medical devices where precision and reliability are paramount.

Design Support

NXP provides comprehensive design support for the MC9S08GT32ACFDE, including development tools, software libraries, and reference designs. This ensures that engineers can streamline the development process and bring their products to market more quickly and efficiently.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess