EN
  • EN
  • DE

MC68HC908LV8CPBE

Part No MC68HC908LV8CPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 8KB FLASH 52TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LCD, LVD, POR, PWM
The number of I/O 40
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Supplier Device Package 52-TQFP
Family Part Number MC68HC908
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1219047-MC68HC908LV8CPBE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HC908LV8CPBE CAD Model

Description

Product Overview: MC68HC908LV8CPBE

The MC68HC908LV8CPBE is a versatile and powerful microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This 8-bit MCU is part of NXP's HC08 family, which is known for its robust performance and flexibility, making it suitable for a wide range of applications.

At the heart of the MC68HC908LV8CPBE is a high-performance HC08 CPU core that operates at a maximum frequency of 8 MHz. This core is supported by 8KB of flash memory, which is ideal for storing application code, and 512 bytes of RAM for data processing. The flash memory is particularly advantageous due to its reprogrammable nature, allowing for easy updates and modifications to the firmware.

The MC68HC908LV8CPBE MCU comes in a 42-pin SDIP package, ensuring compatibility with standard development boards and easy integration into existing designs. The device is also equipped with a range of peripherals that enhance its functionality, including an 8-channel, 8-bit analog-to-digital converter (ADC) for interfacing with analog sensors, and a serial communications interface (SCI) for UART communication.

This MCU features an on-chip voltage regulator, which allows it to operate over a wide voltage range, making it suitable for battery-powered and portable applications. Additionally, it includes a real-time interrupt timer, a computer operating properly (COP) watchdog timer, and a low-voltage detection module, which are essential for reliable operation in embedded systems.

The MC68HC908LV8CPBE also supports a range of power-saving modes, including wait and stop modes, which are critical for power-sensitive applications. These features, combined with the robust I/O capabilities, make the MC68HC908LV8CPBE an ideal choice for industrial control, consumer electronics, automotive systems, and other embedded applications that require a high level of integration, performance, and reliability.

In summary, the NXP MC68HC908LV8CPBE MCU is a feature-rich and flexible microcontroller solution that offers a perfect balance between performance and power consumption, suitable for a broad array of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess