EN
  • EN
  • DE

MC68HC908KX8MDWE

Part No MC68HC908KX8MDWE
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077655-MC68HC908KX8MDWE
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC908KX8MDWE CAD Model

Description

NXP MC68HC908KX8MDWE Microcontroller

The NXP MC68HC908KX8MDWE is a versatile and powerful microcontroller that is part of NXP's MC68HC08 family, designed for a wide range of embedded applications. This microcontroller is engineered to deliver high-performance operation with an 8-bit architecture, making it an ideal choice for cost-sensitive and space-constrained projects.

At the heart of the MC68HC908KX8MDWE is a high-speed HC08 CPU, which operates at a maximum frequency of 8 MHz. This provides a balance between processing power and energy efficiency, suitable for battery-operated devices and low-power applications. The microcontroller comes with 8KB of on-chip FLASH memory, which is not only ample for many applications but also offers the convenience of in-circuit programming. This feature simplifies the development process and allows for firmware updates in the field without the need for additional programming equipment.

The device is equipped with 512 bytes of RAM, providing sufficient space for variables and data buffers necessary for most control tasks. Additionally, it includes a variety of peripherals that enhance its capabilities. These peripherals include an 8-channel, 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors, a serial communications interface (SCI) for UART communication, and a serial peripheral interface (SPI) for high-speed data transfer with other digital devices.

The MC68HC908KX8MDWE also features a timer interface module (TIM) that supports multiple modes of operation, including pulse width modulation (PWM), which is essential for motor control and other applications requiring precise timing. The microcontroller's design incorporates robust protection features such as a low-voltage detection circuit and a computer operating properly (COP) watchdog timer to ensure reliable operation under varying conditions.

Available in a compact 28-SOIC package, the NXP MC68HC908KX8MDWE is designed for space-saving PCB designs. Its operating temperature range of -40°C to +85°C makes it suitable for industrial applications. Whether you are developing consumer electronics, automotive subsystems, or industrial controls, the NXP MC68HC908KX8MDWE provides a reliable and cost-effective solution that can meet the demands of your embedded systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess