EN
  • EN
  • DE

MC68HC11F1CFN2

Part No MC68HC11F1CFN2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC11
Part Core Size 8-Bit
Speed(Frequency) 2MHz
Number of I/O 30
Program Memory Type ROMless
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 68-PLCC (25x25)
Win Source Part Number 1073712-MC68HC11F1CFN2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HC11F1CFN2 CAD Model

Description

The MC68HC11F1CFN2 is a powerful microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This MCU is part of the MC68HC11 family, which is renowned for its high integration, versatility, and efficiency in a wide range of embedded applications. The MC68HC11F1CFN2 is particularly well-suited for automotive, industrial control systems, and robotics due to its robust feature set and performance.

Key Features

  • Advanced CPU: At the heart of the MC68HC11F1CFN2 is an advanced 8-bit CPU, which offers a perfect balance between low power consumption and high-speed processing, making it ideal for real-time applications.
  • Memory: The MCU comes equipped with 512 bytes of RAM, 2KB of EEPROM, and 52KB of ROM, supporting complex programs and data storage without the need for external memory components.
  • Digital Peripherals: It includes a range of digital peripherals such as multiple 8-bit and 16-bit timers, an 8-channel 8-bit A/D converter, and a versatile serial communication interface that supports synchronous and asynchronous protocols.
  • Input/Output Ports: The device features 38 general-purpose I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other electronic components.
  • Power Management: The MC68HC11F1CFN2 offers a sophisticated power-saving mode, which significantly reduces power consumption when the MCU is idle, extending the battery life of portable devices.

Package and Temperature Range

The MC68HC11F1CFN2 is housed in a 52-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact footprint and durability. It is designed to operate over an industrial temperature range, ensuring reliable performance under harsh environmental conditions.

Applications

This microcontroller is versatile enough to be used in a myriad of applications. Its robust architecture and comprehensive feature set make it an excellent choice for:

  • Automotive control systems
  • Industrial automation and process control
  • Robotics and unmanned vehicles
  • Smart sensors and instrumentation
  • Consumer electronics

In summary, the MC68HC11F1CFN2 from NXP is a highly integrated and efficient microcontroller that offers a powerful solution for a wide range of embedded systems. Its combination of processing power, memory capacity, and peripheral set makes it a go-to choice for designers looking for a reliable and flexible MCU platform.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess