EN
  • EN
  • DE

MC35XS3500DHFKR2

Part No MC35XS3500DHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 5-OUT 2.8A 0.11Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH PENTA 35MOHM 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 6
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 7 V ~ 20 V
Supply Voltage 3 V ~ 5.5 V
Rds On (Typ) 35 mOhm (Maximum)
Features Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-PowerQFN
Manufacturer Package 24-PQFN (12x12)
Win Source Part Number 787789-MC35XS3500DHFKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC35XS3500
Introduction Date February 01, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC35XS3500DHFKR2 CAD Model

Description

Introducing the MC35XS3500DHFKR2 from NXP Semiconductors

The MC35XS3500DHFKR2 is a high-performance system basis chip (SBC) designed by NXP Semiconductors, offering an integrated solution for automotive applications. This advanced product is tailored to meet the stringent requirements of the automotive industry, providing reliable and efficient control for a variety of automotive lighting and motor control systems.

Key Features

  • High-Voltage Capability: The device operates at a nominal voltage of 12V, with the capacity to handle up to 28V, ensuring compatibility with standard automotive battery systems.
  • Four High-Side Switches: It includes four high-side switches, which can deliver up to 35A of continuous current, making it suitable for driving high-power loads such as halogen headlamps, LED modules, and electric motors.
  • Robust Protection Features: The MC35XS3500DHFKR2 comes with built-in protection against over-current, over-temperature, and under-voltage, safeguarding the system against common electrical faults.
  • SPI Interface: For communication and control, it offers a Serial Peripheral Interface (SPI), enabling easy integration with microcontrollers and other digital systems.
  • Diagnostic Functions: Enhanced diagnostic capabilities allow for real-time monitoring of the load current, voltage, and device temperature, facilitating preventative maintenance and fault detection.

Applications

The versatility of the MC35XS3500DHFKR2 makes it an ideal choice for a wide range of automotive applications, including:

  • Headlight and rear light control
  • Motor control for HVAC systems
  • Power distribution modules
  • Active grille shutter actuation

Quality and Reliability

As with all NXP products, the MC35XS3500DHFKR2 is manufactured to the highest quality standards. It is designed to withstand the harsh conditions of the automotive environment, ensuring long-term reliability and performance.

Whether you're designing a new automotive lighting system or upgrading an existing one, the MC35XS3500DHFKR2 by NXP provides a compact, efficient, and robust solution that will meet your needs.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess