EN
  • EN
  • DE

MC33984CHFK

Part No MC33984CHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH HI SIDE DUAL 16PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 6 V to 27 V
Supply Voltage - Operating 4.5 V to 5.5 V
Rds On (Typ) 4 mOhm (Max)
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-PQFN (12x12)
Win Source Part Number 1073470-MC33984CHFK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33984CHFK CAD Model

Description

Introducing the MC33984CHFK Motor Driver from NXP

The MC33984CHFK from NXP Semiconductors is a sophisticated motor driver IC designed to deliver efficient and reliable control for automotive and industrial applications. This high-performance product is an ideal solution for managing brushed DC motors, offering a blend of power and precision that engineers and designers need for their demanding applications.

Key Features:

  • High Current Handling: The MC33984CHFK is capable of handling high current loads, making it suitable for controlling powerful motors.
  • Low RDS(ON) MOSFETs: The low on-resistance of the MOSFETs ensures minimal power loss and improved efficiency, which is critical for battery-powered applications.
  • Multiple Diagnostic Functions: With its built-in diagnostic features, this motor driver can detect and report various fault conditions, such as overcurrent, overtemperature, and undervoltage, ensuring the safe operation of the motor and the system.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating the varying power supply requirements of different applications.
  • Flexible Control Interface: The MC33984CHFK can be controlled via standard microcontroller interfaces, providing ease of integration into existing systems.

Applications:

The versatility of the MC33984CHFK makes it suitable for a wide range of applications, including:

  • Automotive systems such as power windows, mirrors, and seats
  • Industrial automation equipment
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics requiring motor control

Product Specifications:

The MC33984CHFK motor driver comes in a compact H-bridge package and is designed to work under harsh conditions, typical of automotive environments. It supports a temperature range from -40°C to 150°C and comes with protection features that ensure long-term reliability.

Conclusion:

With its robust design, comprehensive feature set, and high current handling capability, the NXP MC33984CHFK motor driver stands out as a premier choice for engineers looking to enhance the performance and safety of their motor-driven systems. Whether you are developing automotive systems, industrial machinery, or consumer electronics, the MC33984CHFK provides the control and protection you need in a compact, efficient package.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess