EN
  • EN
  • DE

MC33771BSP1AER2

Part No MC33771BSP1AER2
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BAT CNTRL LI-ION 7-14C 64LQFP  /  Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 7 ~ 14
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC33771
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935349661528
Standard Package 1,500
Win Source Part Number 1115835-MC33771BSP1AER2
Ultra Librarian 3D Model Ultra Librarian MC33771BSP1AER2 CAD Model

Description

The NXP MC33771BSP1AER2 is a high-performance battery cell controller designed for advanced battery management systems (BMS) in the automotive and industrial sectors. This sophisticated integrated circuit is engineered to provide precise cell monitoring and balancing functionalities for lithium-ion and lithium-polymer batteries, which are commonly used in electric vehicles (EVs), hybrid electric vehicles (HEVs), energy storage systems, and other high-demand applications.

Key Features

  • Cell Monitoring: Capable of monitoring up to 14 series-connected cells, the MC33771BSP1AER2 provides accurate voltage and temperature measurements, ensuring safe and efficient battery operation.
  • Passive Cell Balancing: The device includes integrated balancing transistors for passive cell balancing, helping to maximize battery life and performance by keeping the cell voltages equalized.
  • Daisy Chain Capability: With its daisy chain communication interface, multiple MC33771BSP1AER2 devices can be connected in series, allowing for the management of larger battery packs with ease.
  • High Noise Immunity: Designed with robust noise immunity, the controller operates reliably in the electrically noisy environments typical of automotive and industrial applications.
  • Functional Safety: The MC33771BSP1AER2 is designed with functional safety in mind, meeting the stringent requirements of ISO 26262 for automotive safety-related systems.

Applications

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Backup Power Supplies
  • Industrial Battery Systems

The NXP MC33771BSP1AER2 is a versatile solution that offers exceptional performance and reliability for managing battery cells in demanding applications. Its integration of multiple functions into a single chip not only simplifies system design but also reduces system cost and complexity, making it an ideal choice for manufacturers looking to enhance their battery management systems.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess