EN
  • EN
  • DE

MC22XS4200CEKR2

Part No MC22XS4200CEKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 8V ~ 36V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Maximum) 4.2A
Rds On (Typ) 22mOhm
Features Internal PWM, Slew Rate Controlled
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style Surface Mount
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804961-MC22XS4200CEKR2
Ultra Librarian 3D Model Ultra Librarian MC22XS4200CEKR2 CAD Model

Description

Introducing the MC22XS4200CEKR2 from NXP

The MC22XS4200CEKR2 is a high-performance power switch integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This robust component is specifically engineered to manage power distribution within automotive applications, providing a reliable and efficient solution for controlling various vehicle functions.

Key Features

  • Multiple Switching Channels: The device features dual high-side switches, enabling it to control two separate loads independently. This flexibility allows for a more compact and integrated design within automotive systems.
  • High Current Capability: Each switch channel is capable of handling continuous current up to 20A, making it suitable for high-power applications such as motors, heaters, and lamps.
  • Wide Voltage Range: The IC operates over a broad voltage range from 6V to 28V, accommodating the electrical variations commonly found in automotive power systems.
  • Advanced Protection Features: The MC22XS4200CEKR2 is equipped with numerous protective functions, including overcurrent, short-circuit, over-temperature, and undervoltage shutdown, ensuring the safety and longevity of the device and the systems it controls.
  • Diagnostic Capabilities: Built-in diagnostic features provide feedback on the status of the switches, load conditions, and system faults, facilitating easy troubleshooting and maintenance.
  • Low Standby Current: With a focus on energy efficiency, the IC maintains a low standby current, reducing the overall power consumption of the system when not actively switching.

Applications

The versatility and robustness of the MC22XS4200CEKR2 make it an ideal choice for a wide range of automotive applications, including:

  • Body control modules
  • Power distribution boxes
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Lighting control
  • Motor control

With its compact design and QFN 24-pin package, the MC22XS4200CEKR2 is easy to integrate into space-constrained automotive environments, providing a high level of integration without compromising performance or reliability.

Choose the MC22XS4200CEKR2 from NXP for your automotive power distribution needs and benefit from the quality, performance, and innovation that NXP is known for.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5608 $51.3648
15+ $7.0242 $105.3630
23+ $6.8047 $156.5081
31+ $6.5852 $204.1412
40+ $6.3657 $254.6280
53+ $5.7072 $302.4816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess