EN
  • EN
  • DE

MC10XSC425EKR2

Part No MC10XSC425EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 32-Pin SOIC W EP T/R / IC SWITCH 32SOIC SPQL1025
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6 V ~ 20 V
Supply Voltage 3 V ~ 5.5 V
Current - Output (Maximum) 6A
Rds On (Typ) 10 mOhm (Maximum), 25 mOhm (Maximum)
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-BSSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 32-SOIC EP
Win Source Part Number 787687-MC10XSC425EKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC10XSC
Introduction Date October 05, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10XSC425EKR2 CAD Model

Description

The MC10XSC425EKR2 is a state-of-the-art microcontroller unit (MCU) manufactured by NXP Semiconductors, a leader in automotive, consumer, and industrial processing solutions. This high-performance product is designed to cater to a wide range of applications, delivering exceptional processing power, reliability, and flexibility.

Key Features

  • Advanced Architecture: At the heart of the MC10XSC425EKR2 is an advanced architecture that is optimized for high-speed and efficient processing. This enables the MCU to handle complex tasks and algorithms with ease, making it an ideal choice for demanding applications.
  • Robust Security: Security is a paramount concern in today's interconnected world. The MC10XSC425EKR2 comes equipped with robust security features designed to protect against unauthorized access and ensure data integrity, providing peace of mind for applications that require stringent security measures.
  • Connectivity: With multiple connectivity options, this MCU offers flexibility for various communication protocols. Whether it's for simple serial communication or more complex networked systems, the MC10XSC425EKR2 can easily integrate into a wide array of environments.
  • Power Efficiency: Energy efficiency is a critical aspect of modern electronics. The MC10XSC425EKR2 is engineered to maximize performance while minimizing power consumption, making it an environmentally friendly choice that can help reduce operational costs.
  • Durability: NXP's commitment to quality ensures that the MC10XSC425EKR2 is built to last. Its durability under various conditions makes it suitable for industrial and automotive applications where reliability is essential.

Applications

The versatility of the MC10XSC425EKR2 allows it to be used across a diverse range of applications. It's particularly suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Complex data processing tasks

With its combination of performance, security, and power efficiency, the MC10XSC425EKR2 is an excellent choice for developers and engineers looking to push the boundaries of what's possible with modern microcontrollers.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2571 $57.7997
18+ $6.7752 $121.9536
27+ $6.5639 $177.2253
37+ $6.3513 $234.9981
48+ $6.1400 $294.7200
63+ $5.5047 $346.7961
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess