EN
  • EN
  • DE

MC10XS4200BFK

Part No MC10XS4200BFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 23PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 23-PowerQFN
Case / Package 23-PQFN (12x12)
Family Name MC10X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13769, 934070604557, MC10XS4200BFK-ND
Quantity per package 840
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883264-MC10XS4200BFK
Ultra Librarian 3D Model Ultra Librarian MC10XS4200BFK CAD Model

Description

The NXP MC10XS4200BFK is a state-of-the-art automotive power IC designed to manage complex lighting systems within vehicles. This advanced System Basis Chip (SBC) is part of NXP's SBC family and is specifically tailored to drive exterior and interior lighting applications, offering a reliable and efficient solution for automotive engineers.

Key Features

  • High-Performance Operation: The MC10XS4200BFK operates with a supply voltage range from 6V to 20V, making it suitable for a wide array of automotive lighting scenarios. It can withstand voltage transients up to 40V, ensuring robust performance under harsh electrical conditions.
  • Multiple Output Channels: Equipped with four high-side and low-side programmable output channels, this chip can drive various types of bulbs and LEDs, providing flexibility in controlling different lighting configurations.
  • Diagnostic Features: It includes comprehensive diagnostics and protection features, such as open load detection in on and off states, short-circuit to battery and ground, over-temperature and over-current protection, enhancing the safety and reliability of the automotive lighting system.
  • Programmable Current Profiles: Users can program current profiles according to specific needs, which allows for precise control and customization of lighting effects, including fade-in/fade-out functions.
  • SPI Interface: The Serial Peripheral Interface (SPI) enables easy communication with microcontrollers for command and control, as well as for diagnostics reporting.

Applications

The NXP MC10XS4200BFK is ideal for a range of automotive lighting applications, including:

  • Headlight control systems
  • Rear lighting assemblies
  • Interior lighting and ambiance illumination
  • Indicator and signal light management

Quality and Reliability

As with all NXP products, the MC10XS4200BFK is manufactured to the highest quality standards, ensuring exceptional performance and reliability. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade ICs, and it operates across a wide temperature range, making it suitable for various climates and driving conditions.

Conclusion

The NXP MC10XS4200BFK is an efficient and versatile solution for automotive lighting control. With its robust design, multiple output channels, and extensive diagnostic capabilities, it stands out as an essential component for modern vehicle lighting systems.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess