EN
  • EN
  • DE

MC10XS3535HFKR2

Part No MC10XS3535HFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH HIGH SIDE 24PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 6
Output Type N-Channel
Voltage - Load 7 V to 20 V
Supply Voltage - Operating 3 V to 5.5 V
Rds On (Typ) 10 mOhm (Max), 35 mOhm (Max)
Features Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 24-PQFN (12x12)
Win Source Part Number 1073084-MC10XS3535HFKR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10XS3535HFKR2 CAD Model

Description

The NXP MC10XS3535HFKR2 is a sophisticated, high-performance System Basis Chip (SBC) designed for automotive and industrial applications. It combines multiple features into a single, compact package, providing an efficient solution for power management and control within electronic systems.

Key Features

  • Integrated Quad High Side Switch: The chip includes four high side switches that can be used to drive various loads such as bulbs, motors, and other resistive or inductive loads. Each switch is capable of delivering up to 3.5A of continuous current.
  • High Voltage Capability: Designed to operate at a wide range of voltages, it supports battery voltages up to 28V, making it suitable for 12V and 24V automotive systems.
  • Multiple Diagnostic Features: The device provides extensive diagnostic capabilities including open load detection, short circuit detection, and over-temperature protection, ensuring reliable operation and simplifying system design.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for easy communication with microcontrollers, enabling control and monitoring of the device's functions and status.
  • Robust Protection: It features under-voltage shutdown, over-voltage shutdown, and over-current limiting to protect the device and the system it is controlling from electrical stress.

Applications

The MC10XS3535HFKR2 is ideally suited for automotive applications such as body control modules, lighting systems, and engine control units. It is also applicable in industrial settings, particularly where precise control and diagnosis of multiple loads are required.

Package and Quality

The device is available in a 24-pin HSSOP package, which is designed for space-constrained applications. It is also AEC-Q100 qualified, ensuring it meets the stringent reliability standards required for automotive components.

Conclusion

With its robust design, comprehensive feature set, and high level of integration, the NXP MC10XS3535HFKR2 is an excellent choice for designers looking to optimize their power management and control systems in automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7560 $58.7560
3+ $48.2097 $144.6291
4+ $46.7036 $186.8144
6+ $45.1975 $271.1850
7+ $43.6902 $305.8314
9+ $39.1707 $352.5363
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess