EN
  • EN
  • DE

MC10XS3435DHFK

Part No MC10XS3435DHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-PowerQFN
Case / Package 24-PQFN (12x12)
Family Name MC10X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 840
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926053-MC10XS3435DHFK
Ultra Librarian 3D Model Ultra Librarian MC10XS3435DHFK CAD Model

Description

Introducing the MC10XS3435DHFK by NXP Semiconductors

The MC10XS3435DHFK is a state-of-the-art, five-output, high-side switch IC designed by NXP Semiconductors for automotive and industrial applications. This robust component is engineered to control various resistive, inductive, and capacitive loads such as bulbs, solenoids, and motors, making it a versatile solution for a wide range of control systems.

Key Features

  • High Current Handling: Each of the five outputs can handle current up to 6A with a maximum rating of 10A for the entire device, ensuring reliable performance for heavy-duty operations.
  • Integrated Control: The device includes SPI control for diagnostics and output control, providing precise management and feedback for system monitoring.
  • Thermal Protection: With smart thermal shutdown and overcurrent protection, the MC10XS3435DHFK is designed to safeguard itself and the system it controls from potential damage due to overheating or overloading.
  • Low Standby Current: It boasts a low standby current, which is crucial for reducing power consumption when the device is not actively driving loads.
  • Wide Voltage Range: The operating voltage range from 6V to 20V, with extended transient operation up to 40V, makes it suitable for various automotive and industrial environments.

Robust Design for Harsh Environments

The MC10XS3435DHFK is designed with harsh environments in mind. It is equipped with a robust H-bridge configuration and is AEC-Q100 qualified, ensuring reliability under the stringent conditions typical of automotive applications. The device's package is also environmentally friendly, with a Pb-free, Halogen-free, and RoHS compliant design.

Applications

This high-side switch is ideal for a range of applications, including but not limited to:

  • Automotive lighting control
  • Engine control modules
  • Body control modules
  • Industrial control systems

In conclusion, the MC10XS3435DHFK from NXP Semiconductors is a powerful, reliable, and versatile high-side switch IC that provides an optimal solution for driving high-current loads in automotive and industrial control systems. Its robust design, combined with advanced protection features, ensures top-notch performance and longevity in demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess