EN
  • EN
  • DE

MC10XS3425EK

Part No MC10XS3425EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-HSOP
Family Name MC10X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14583, 934070612574, MC10XS3425EK-ND
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883262-MC10XS3425EK
Ultra Librarian 3D Model Ultra Librarian MC10XS3425EK CAD Model

Description

The NXP MC10XS3425EK is a state-of-the-art, high-efficiency power switch designed for automotive and industrial applications. This advanced system basis chip (SBC) integrates multiple features to control, protect, and diagnose the operation of the connected loads with precision and reliability.

Key Features

  • High Current Handling: The device is capable of handling high current loads, making it suitable for driving a wide range of devices such as motors, solenoids, and other power-intensive components.
  • Multiple Output Channels: It features four output channels, each capable of delivering up to 6.4A, providing flexibility in controlling various loads simultaneously.
  • Integrated Protection: The MC10XS3425EK comes with smart overcurrent, overvoltage, and overtemperature protection features to ensure the safety and longevity of both the chip and the connected components.
  • SPI Interface: Communication with microcontrollers is made easy through the Serial Peripheral Interface (SPI), allowing for detailed control and diagnostics.
  • Enhanced Diagnostics: The device includes comprehensive diagnostics capabilities that enable the detection of open-load, short-circuit, and loss of ground, ensuring prompt response to potential issues.

Applications

With its robust design and versatile features, the MC10XS3425EK is ideal for a variety of applications, including:

  • Automotive body electronics
  • Industrial control systems
  • DC motor control
  • Automotive lighting control
  • Relay and solenoid control

Quality and Reliability

NXP is known for its commitment to quality, and the MC10XS3425EK is no exception. The device is designed to meet the stringent requirements of the automotive industry, ensuring high reliability under harsh operating conditions. It is AEC-Q100 qualified, which is a critical standard for automotive electronic components.

Package and Environmental Compliance

The MC10XS3425EK is offered in a 32-lead HSOP package with exposed pad, which aids in thermal management. It is also compliant with RoHS and Green standards, minimizing the environmental impact and meeting global regulations for electronic components.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess