EN
  • EN
  • DE

MC07XS3200EK

Part No MC07XS3200EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:2 32HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-HSOP
Family Name MC07X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883208-MC07XS3200EK
Ultra Librarian 3D Model Ultra Librarian MC07XS3200EK CAD Model

Description

The MC07XS3200EK from NXP Semiconductors is a cutting-edge power switch designed for automotive and industrial applications. This sophisticated device is part of NXP's extensive range of smart power drivers, offering a highly integrated solution for controlling power supply within harsh environments.

Key Features

  • High Current Handling: The MC07XS3200EK is capable of handling high current loads up to 32A, which makes it suitable for heavy-duty operations.
  • Overcurrent Protection: With built-in overcurrent protection, it ensures the safety and longevity of the system by preventing damage due to excessive current flow.
  • Thermal Shutdown: The thermal shutdown feature protects the device from overheating, which is critical in maintaining performance and reliability under varying temperature conditions.
  • Voltage Range: It operates over a wide voltage range, accommodating various automotive and industrial power systems.
  • Diagnostic Features: Equipped with diagnostic capabilities, the MC07XS3200EK provides feedback on the status of the switch, which is invaluable for system monitoring and troubleshooting.
  • Robust Design: Designed to withstand the rigorous demands of automotive environments, it is highly robust against transients and other electrical stresses.

Applications

The MC07XS3200EK is particularly well-suited for a range of applications that require precise control over power distribution. These include, but are not limited to:

  • Automotive engine control systems
  • Power distribution modules
  • Body control modules
  • Industrial control systems

Advantages

Integrating the MC07XS3200EK into your design offers several advantages. Its high current capability coupled with advanced protection features ensures reliable operation under extreme conditions. The diagnostic feedback aids in preventive maintenance and quick resolution of system issues. Moreover, the device's robust construction makes it an ideal choice for applications that demand longevity and durability.

With the MC07XS3200EK, NXP continues to lead in providing high-performance, reliable solutions for power control in automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess