EN
  • EN
  • DE

LPC54S018J2MET180E

Part No LPC54S018J2MET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 180TFBGA / ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 180-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 137
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 360K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC54S018
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15326,935376756551
Standard Package 189
Win Source Part Number 1316858-LPC54S018J2MET180E
Ultra Librarian 3D Model Ultra Librarian LPC54S018J2MET180E CAD Model

Description

The LPC54S018J2MET180E is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of modern embedded applications. This powerful MCU is part of the LPC54000 series, known for their high performance, advanced security features, and low-power operation.

Key Features

  • Core: The MCU is built around a high-performance Arm Cortex-M4 core, which operates at frequencies of up to 180 MHz. This core is well-suited for computation-intensive tasks thanks to its built-in floating-point unit and DSP instructions.
  • Memory: It comes equipped with a generous 256 KB of on-chip flash memory and 96 KB of SRAM, ensuring ample space for application code and data storage.
  • Security: NXP's attention to security is evident in the LPC54S018J2MET180E, which features an array of security capabilities including AES encryption, secure hash algorithm (SHA), and a physical unclonable function (PUF) for secure key storage, making it ideal for secure applications.
  • Connectivity: The MCU provides a variety of communication interfaces such as USB, SPI, I2C, UART, and more, enabling it to connect with a wide range of peripherals and other microcontrollers.
  • Power Efficiency: Designed for energy-sensitive applications, it features multiple power-saving modes, including a deep power-down mode for minimal power consumption when the device is not in active use.
  • Packaging: The component is available in a compact 100-pin HVQFN package, which is suitable for space-constrained applications.

Applications

The LPC54S018J2MET180E is versatile enough to be used in a wide range of applications, from industrial control systems to consumer electronics. Its robust security features make it particularly well-suited for IoT devices, smart home applications, and any other system where data integrity and secure communication are paramount.

Conclusion

With its combination of high-speed processing, advanced security features, and power efficiency, the NXP LPC54S018J2MET180E MCU is an excellent choice for developers looking to create reliable, secure, and efficient embedded systems. Whether you're designing an IoT device or an intricate industrial control system, this MCU provides a solid foundation for your project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9229 $55.3832
18+ $5.6804 $102.2472
28+ $5.5029 $154.0812
38+ $5.3254 $202.3652
49+ $5.1478 $252.2422
66+ $4.6153 $304.6098
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,048 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess