EN
  • EN
  • DE

LPC54114J256UK49Z

Part No LPC54114J256UK49Z
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 49WLCSP  /  ARM® Cortex®-M4/M0+ series Microcontroller IC 32-Bit Dual-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP (3.44x3.44)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC54100
Package Tape & Reel
Core Processor ARM® Cortex®-M4/M0+
Core Size 32-Bit Dual-Core
Speed 100MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.44x3.44)
Base Product Number LPC54114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935306276012,568-13038-1,568-13038-2,568-13038-6
Standard Package 2,000
Win Source Part Number 1197755-LPC54114J256UK49Z
Ultra Librarian 3D Model Ultra Librarian LPC54114J256UK49Z CAD Model

Description

NXP LPC54114J256UK49Z Microcontroller

The NXP LPC54114J256UK49Z is a high-performance, dual-core microcontroller that is designed to cater to the demanding requirements of embedded applications. This advanced microcontroller is part of the LPC54000 series, known for its power efficiency, excellent signal processing capabilities, and flexible dual-core architecture. It is ideal for use in Internet of Things (IoT) devices, sensor hubs, audio processing, and a variety of other complex, low-power applications.

Key Features:

  • Core: It features an ARM Cortex-M4 core running at up to 100MHz, which is complemented by a secondary ARM Cortex-M0+ co-processor. This dual-core configuration enables efficient division of tasks, where the M4 handles high-speed computing and the M0+ takes care of low-power operations.
  • Memory: The LPC54114J256UK49Z is equipped with 256KB of on-chip flash memory and 42KB of SRAM, providing ample space for application code and data storage.
  • Power Efficiency: With its focus on low power consumption, it supports multiple power modes, including Sleep, Deep-sleep, and Power-down modes, making it particularly suited for battery-operated devices.
  • Peripherals: A rich set of peripherals accompanies the microcontroller, including multiple high-speed USB interfaces, a DMA controller, several serial communication interfaces (USART, SPI, I2C, and more), and a 12-bit ADC for analog signal processing.
  • Packages: The microcontroller is available in a compact 49-pin WLCSP (Wafer Level Chip Scale Package) that minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications:

The LPC54114J256UK49Z is versatile and can be used in various applications such as:

  • Wearable Health Monitoring
  • Smart Home Automation
  • Industrial Control Systems
  • Wireless Sensors and IoT Devices
  • Audio Processing and Voice Recognition

With its robust architecture, the LPC54114J256UK49Z provides developers with a flexible platform for creating sophisticated and power-sensitive applications. Its dual-core system allows for simultaneous processing of complex algorithms while maintaining a low power footprint, ensuring that the end products are both powerful and efficient.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess