EN
  • EN
  • DE

LPC4337JET100E

Part No LPC4337JET100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA  /  ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC4337
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names LPC4337JET100E-ND,LPC4337JET100,568-12064,935299674551
Standard Package 260
Win Source Part Number 1194946-LPC4337JET100E
Ultra Librarian 3D Model Ultra Librarian LPC4337JET100E CAD Model

Description

The NXP LPC4337JET100E is a high-performance microcontroller that belongs to the LPC4300 series, known for its powerful dual-core configuration. This particular model features an ARM Cortex-M4 core and a secondary ARM Cortex-M0 co-processor, delivering exceptional processing capabilities suitable for a range of advanced applications.

The LPC4337JET100E operates at a maximum frequency of 204 MHz, providing the computational power needed for complex tasks. It is equipped with a substantial 1MB of flash memory and 136KB of RAM, which allows for efficient handling of large codebases and multitasking operations.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes multiple high-speed USB 2.0 interfaces, an Ethernet MAC for network connectivity, and a variety of serial communication interfaces such as UART, I2C, SPI, and CAN. This makes the LPC4337JET100E incredibly versatile, able to interface with a wide array of external devices and systems.

The device also boasts advanced multimedia features, including an LCD controller for driving graphical displays and a Serial GPIO (SGPIO) interface, which provides high-speed serial data capture capabilities. This is particularly useful for applications that require complex user interfaces or need to process audio and video signals.

For security-conscious applications, the LPC4337JET100E incorporates several hardware-based security features. These include an AES encryption engine, a random number generator, and unique device serial number for secure identification.

Designed with power efficiency in mind, the microcontroller offers multiple power-saving modes, allowing developers to balance performance with energy consumption, which is critical for battery-powered and energy-sensitive applications.

The LPC4337JET100E is available in a 100-pin LQFP package, providing a compact footprint while still offering ample I/O options for the most demanding designs. Whether you are working on industrial control systems, networking, or complex sensor integration, the NXP LPC4337JET100E is a robust choice that can meet your microcontroller needs.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2635 $54.5270
5+ $22.3701 $111.8505
7+ $21.6710 $151.6970
10+ $20.9720 $209.7200
13+ $20.2729 $263.5477
17+ $18.1757 $308.9869
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess