EN
  • EN
  • DE

LPC1776FET180

Part No LPC1776FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M3 microcontroller; up to 512 kB flash and 96 kB SRAM; USB Device/Host/OTG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204102-LPC1776FET180
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1776FET180 CAD Model

Description

NXP LPC1776FET180 Microcontroller Overview

The NXP LPC1776FET180 is a high-performance microcontroller that belongs to the LPC1700 series, designed for embedded applications requiring a blend of low power consumption, advanced features, and high-level performance. This microcontroller is built around the ARM Cortex-M3 processor core, which is renowned for its exceptional efficiency and computing power. The LPC1776FET180 is an ideal choice for a wide range of industrial, automotive, and consumer applications where reliability and functionality are critical.

Key Features

  • Processor Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz, provides high-performance and low-power operation.
  • Memory: Features 256 KB of flash memory and 64 KB of SRAM, allowing for ample space for code storage and efficient data management.
  • Digital Peripherals: Includes a wide range of digital peripherals such as GPIO, timers, UART, I2C, SPI, CAN, and more, providing versatile interfacing options.
  • Analog Features: Comes with an 8-channel 12-bit Analog-to-Digital Converter (ADC) and a 10-bit Digital-to-Analog Converter (DAC), facilitating precise analog signal processing.
  • Connectivity: Offers Ethernet, USB 2.0 Full-Speed/Device, and CAN 2.0B connectivity for robust and flexible communication capabilities.
  • Package: Available in a compact 180-pin LQFP package, which is suitable for space-constrained applications.
  • Power Management: Incorporates an efficient power management unit that supports multiple power modes, helping to reduce overall power consumption.

Applications

The LPC1776FET180 microcontroller is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Networking systems
  • Medical devices
  • Consumer electronics

With its robust set of features and capabilities, the NXP LPC1776FET180 is a reliable choice for developers and engineers looking to create sophisticated and power-efficient designs. The microcontroller's extensive support for communication protocols and its comprehensive development ecosystem ensure that it can meet the needs of complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1841 $52.7364
10+ $10.8178 $108.1780
15+ $10.4797 $157.1955
20+ $10.1417 $202.8340
26+ $9.8036 $254.8936
35+ $8.7894 $307.6290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess