EN
  • EN
  • DE

LPC1343FHN33A

Part No LPC1343FHN33A
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070632-LPC1343FHN33A
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC1343FHN33A CAD Model

Description

The LPC1343FHN33A is a powerful and versatile 32-bit microcontroller from NXP Semiconductors, designed for embedded applications requiring low power consumption and high-performance processing. This microcontroller is part of the LPC1300 series, which is based on the Cortex-M3 processor core architecture, offering a perfect blend of energy efficiency and processing capability.

Key Features

  • CPU: 32-bit ARM Cortex-M3 processor, running at frequencies of up to 72 MHz.
  • Memory: Equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for complex applications and algorithms.
  • USB: Comes with a built-in USB 2.0 Full Speed device controller with on-chip PHY, making it ideal for USB-based communication and peripheral integration.
  • Serial Interfaces: Includes multiple serial interfaces such as UART, I2C, and SPI, enabling connectivity with a wide range of sensors, actuators, and peripheral devices.
  • GPIO: Features up to 42 General Purpose I/O (GPIO) pins for interfacing with external hardware, providing flexibility in system design and expansion.
  • Timers: Contains multiple 32-bit timers, a System Tick Timer, and a Repetitive Interrupt Timer, which are useful for precise timing operations and task scheduling.
  • ADC: Comes with an integrated 10-bit Analog-to-Digital Converter with up to 8 channels, facilitating the measurement and monitoring of analog signals.
  • Power Efficiency: Supports multiple power modes, including an ultra-low power Deep Sleep mode, ensuring energy efficiency for battery-powered and portable applications.
  • Package: Available in a compact 33-pin HVQFN package, which is suitable for space-constrained applications.

Applications

The LPC1343FHN33A microcontroller is ideal for a wide array of applications, ranging from consumer electronics to industrial automation. It is particularly suited for USB peripherals, handheld devices, gaming controllers, smart sensors, and low-power communication devices. Its robust feature set also makes it a great choice for IoT devices, requiring connectivity and minimal power consumption.

Development Support

NXP offers comprehensive development support for the LPC1343FHN33A, including software libraries, development boards, and a strong community of developers. Tools such as the LPCXpresso IDE and a variety of third-party development environments enable rapid prototyping and development, accelerating time-to-market for products built around this microcontroller.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess