EN
  • EN
  • DE

LPC11U35FBD64/401,

Part No LPC11U35FBD64/401,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V Medical 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC11Uxx
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779952-LPC11U35FBD64/401,
Popularity Medium
Supply and Demand Status Limited
Family Name LPC11U35
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC11U35FBD64/401, CAD Model

Description

Introducing the LPC11U35FBD64/401 Microcontroller from NXP

The LPC11U35FBD64/401 is a feature-rich microcontroller (MCU) designed to cater to the demanding needs of modern embedded applications. Manufactured by NXP Semiconductors, a leader in the industry, this MCU is part of the LPC1100 series, which is renowned for its high performance, exceptional efficiency, and versatility. The LPC11U35FBD64/401 is an ideal choice for a wide range of applications, including industrial control, medical systems, and smart sensors, to name a few.

Key Features:

  • Core: At the heart of the LPC11U35FBD64/401 is a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. The Cortex-M0 core is known for its energy efficiency and simplicity, making it an excellent choice for cost-sensitive applications that require deterministic real-time responses.
  • Memory: The MCU comes equipped with 64 KB of on-chip flash memory and 10 KB of SRAM. This generous memory allocation allows for complex program code and data storage without the need for external memory components.
  • I/O Capabilities: With a variety of I/O options, including GPIO, I2C, SPI, and USART interfaces, the LPC11U35FBD64/401 provides ample connectivity for interfacing with peripherals and other devices.
  • USB Functionality: The MCU features a Full-Speed USB 2.0 device interface with an integrated PHY, enabling easy connection to a computer or other USB host devices.
  • Packaging: Housed in a compact 64-pin LQFP package, the LPC11U35FBD64/401 is designed for space-constrained applications.
  • Power Efficiency: NXP's focus on power efficiency is evident in this MCU's design, which includes an array of power-saving modes. This allows for reduced power consumption in various operating conditions, extending battery life in portable devices.

Development Support:

Developers working with the LPC11U35FBD64/401 benefit from extensive support through NXP's software and hardware development tools. The MCU is supported by the LPCXpresso IDE and other popular development environments, which provide a seamless development experience from initial prototyping to final product deployment. Additionally, comprehensive documentation and a strong community of users contribute to a rich ecosystem that accelerates development time.

With its integration of robust features and development support, the LPC11U35FBD64/401 from NXP stands out as a microcontroller that offers both performance and ease of use for a multitude of embedded applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1964 $50.3568
30+ $3.4432 $103.2960
45+ $3.3356 $150.1020
62+ $3.2280 $200.1360
81+ $3.1204 $252.7524
108+ $2.7976 $302.1408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess