Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of Pins 14
RoHS Compliant
Win Source Part Number 1070001-LM339DH
Categories Linear - Comparators
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM339DH CAD Model

Description

The LM339DH is a high-performance, low-power quad voltage comparator manufactured by NXP Semiconductors. This precision device is designed to operate over a wide range of voltages, from a single 2.0V supply up to a dual ±15V supply. The LM339DH is characterized by its low input bias current, low input offset voltage, and low offset voltage drift, making it an excellent choice for precision voltage comparison applications.

Key Features

  • Wide Supply Voltage Range: Operates from 2.0V to 36V single supply or ±1.0V to ±18V dual supply.
  • Low Input Bias Current: Ensures minimal effect on the circuits being monitored, preserving accuracy and stability.
  • Low Input Offset Voltage: Provides accurate comparisons by minimizing the difference in voltage between the inverting and non-inverting input.
  • Low Offset Voltage Drift: Offers consistent performance over a wide range of temperatures.
  • Open Collector Outputs: Allows for wired-AND connections and enables the outputs to interface with different logic levels.
  • Input Common-Mode Voltage Range Includes Ground: Suitable for ground-referenced sensors and for single-supply operations.
  • Differential Input Voltage Range Equal to the Power Supply Voltage: Enhances the flexibility in various applications.

Applications

The LM339DH is versatile and can be used in a variety of electronic applications. These include:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Battery chargers
  • Window comparators
  • Time delay generators
  • Motor control

Product Packaging

The LM339DH is offered in a SOIC-14 package, which is a small outline integrated circuit. This package is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The robust design ensures reliable operation in industrial and commercial environments.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the LM339DH is no exception. It is designed to meet or exceed the rigorous standards of the automotive and industrial markets, ensuring high reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention