The NXP LD6805K/22H.115 is a high-performance, low dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This compact and efficient LDO is perfect for space-constrained applications that require a reliable power management solution. With its advanced features and robust design, the LD6805K/22H.115 is an ideal choice for a wide range of electronic devices.
Key Features
- Output Voltage: This LDO provides a fixed output voltage of 2.2V, which is ideal for powering sensitive electronic components that require a stable supply.
- High Accuracy: The output voltage accuracy is within ±2%, ensuring that the connected components receive a consistent voltage level for optimal performance.
- Low Dropout: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- Current Capability: The LD6805K/22H.115 is capable of supplying up to 150 mA of continuous output current, suitable for a variety of low-power applications.
- Thermal Protection: The built-in thermal protection feature prevents the device from overheating, enhancing system reliability and longevity.
- Small Footprint: The regulator is available in a small 5-pin SOT-23 package, making it a perfect fit for portable devices and applications with limited PCB space.
Applications
The NXP LD6805K/22H.115 is versatile and can be used in various applications, including:
- Mobile phones and personal media players
- Wireless communication systems
- Portable gaming devices
- GPS receivers
- Medical equipment
- Other battery-operated devices
Conclusion
The NXP LD6805K/22H.115 LDO voltage regulator stands out for its precision, efficiency, and compact size. It provides a reliable power solution for a multitude of electronic devices, ensuring stable operation and extending the life of the product. Whether you are designing a new device or looking to improve an existing one, the LD6805K/22H.115 is a solid choice for your power regulation needs.