EN
  • EN
  • DE

KIT34845EPEVME

Part No KIT34845EPEVME
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description MC34845 LED Driver Evaluation Board / KIT EVALUATION FOR MC34845
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Output Current per Channel 30mA
Outputs and Type 6, Non-Isolated
Voltage - Output 8 V ~ 60 V
Features Dimmable
Voltage - Input 5 V ~ 21 V
Supplied Contents Board(s)
Utilized IC / Part MC34845
Win Source Part Number 787780-KIT34845EPEVME
Popularity Medium
Supply and Demand Status Balance
Family Name KIT34845EPEVME
Introduction Date July 15, 2009
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian KIT34845EPEVME CAD Model

Description

Introducing the NXP KIT34845EPEVME Evaluation Kit

The NXP KIT34845EPEVME is an advanced evaluation kit designed to showcase the capabilities of NXP's MC34845, a high-efficiency LED backlight driver. This evaluation kit is tailored for engineers and developers who are looking to explore the features and performance of the MC34845 in driving LED backlights for LCD panels.

Key Features of the KIT34845EPEVME

  • MC34845 LED Driver: At the heart of the kit is the MC34845, a PWM LED driver that provides high-efficiency drive capability for up to 160 LEDs in series. With its precision dimming control and built-in fault protection, it ensures optimal performance and reliability for your backlighting applications.
  • Flexible Power Supply: The kit supports a wide range of input voltages, accommodating various power sources and enabling ease of integration into a broad spectrum of LCD panel designs.
  • Configurable LED String: Users can configure the LED string to match the specific requirements of their LCD panel, allowing for a customized lighting solution that meets the desired brightness and efficiency levels.
  • Dimming Control: Featuring both analog and PWM dimming capabilities, the KIT34845EPEVME provides precise control over the backlight brightness, enabling dynamic adjustment to suit different lighting conditions and user preferences.
  • Comprehensive Evaluation Tools: The evaluation kit comes with all necessary tools to facilitate a thorough examination of the MC34845's features, including hardware, software, and detailed documentation.

Applications

The versatility of the KIT34845EPEVME makes it suitable for a range of applications, particularly in sectors requiring high-quality LCD backlighting, such as:

  • Automotive displays
  • Industrial monitors
  • Medical equipment with LCD screens
  • High-end consumer electronics

With its robust design and comprehensive feature set, the NXP KIT34845EPEVME Evaluation Kit is an essential tool for developers looking to enhance their LCD backlighting solutions. Whether for prototyping or performance testing, this kit provides a reliable platform for innovation and development in the field of LED backlight driving technology.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess