EN
  • EN
  • DE

ISP1161A1BD

Part No ISP1161A1BD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Universal Serial Bus single-chip host and device controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 086770-ISP1161A1BD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1161A1BD CAD Model

Description

The NXP ISP1161A1BD is a versatile and high-performance USB interface IC that is designed to meet the demanding requirements of USB connectivity in a wide range of applications. This IC is part of NXP's renowned product line-up, offering a reliable solution for implementing USB functionality in embedded systems.

Key Features

  • Compliance: Fully compliant with the Universal Serial Bus Specification Revision 2.0, this IC ensures seamless integration with other USB devices and guarantees interoperability across platforms.
  • Host and Peripheral Support: The ISP1161A1BD can function both as a USB host and a USB peripheral, providing flexibility in various usage scenarios and system architectures.
  • High-Speed Data Transfer: With support for high-speed data transfer rates of up to 12 Mbps (full-speed USB), this IC is suitable for applications requiring fast and efficient communication.
  • Integrated Physical Layer (PHY): The inclusion of an on-chip PHY reduces external component requirements and simplifies design, leading to cost savings and a smaller PCB footprint.
  • Programmable Interface: The device features a programmable interface that supports General Purpose Processor (GPP) and various microcontrollers, making it adaptable to a broad range of system designs.
  • Power Management: Advanced power management features, including support for suspend and resume operations, help in achieving low power consumption, making it ideal for portable and battery-operated devices.

Applications

The ISP1161A1BD is suitable for a diverse array of applications, including but not limited to:

  • Portable devices such as digital cameras and MP3 players
  • Printers and scanners for seamless connectivity to computers
  • Industrial control systems requiring robust USB communication
  • Medical devices that benefit from USB's plug-and-play capabilities
  • Networking equipment for external storage or wireless connectivity

Conclusion

With its robust feature set, the NXP ISP1161A1BD USB Interface IC stands out as an excellent choice for designers looking to add USB connectivity to their products. Its combination of high-speed data transfer, host/peripheral support, and integrated PHY, along with its power management capabilities, make it a highly efficient and flexible solution for today's interconnected electronic devices.

You May Also Be Interested in

Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Pulse
Lowest to $64.9537
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
Lowest to $6.5696
Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3776 $76.1328
6+ $20.8226 $124.9356
9+ $20.1718 $181.5462
12+ $19.5211 $234.2532
16+ $18.8705 $301.9280
21+ $16.9184 $355.2864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess