EN
  • EN
  • DE

ISP1123BD

Part No ISP1123BD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Universal Serial Bus compound hub
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 64731-ISP1123BD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1123BD CAD Model

Description

The ISP1123BD is a cutting-edge USB transceiver chip designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This transceiver is specifically tailored to facilitate USB 1.1 communication in a variety of electronic devices, such as personal computers, peripherals, and other USB-enabled equipment.

Key Features

  • USB 1.1 Compliance: The ISP1123BD is fully compliant with the Universal Serial Bus Specification Rev. 1.1, ensuring seamless integration with USB interfaces and providing reliable data transfer rates of up to 12 Mbps (Full-Speed) and 1.5 Mbps (Low-Speed).
  • Interface Flexibility: It offers a versatile interface that includes both parallel and serial data paths, accommodating various design requirements and simplifying integration into system architectures.
  • Integrated Voltage Regulator: The device comes with an onboard 3.3V voltage regulator, allowing it to operate with a single 5V power supply while providing the necessary voltage levels for USB operations.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection circuits, the ISP1123BD is capable of withstanding ESD events, ensuring the longevity and reliability of the product in harsh environments.

Applications

The ISP1123BD is highly versatile and can be employed in a wide array of applications. It is an ideal choice for:

  • Desktop and laptop computers
  • USB hubs and docking stations
  • Printers, scanners, and other peripherals
  • Portable electronic devices
  • Industrial control systems

Technical Specifications

The technical specifications of the ISP1123BD include:

  • Supply voltage range: 4.4V to 5.25V
  • Operating temperature range: -40°C to 85°C
  • Package: 32-pin HVQFN

In summary, the NXP ISP1123BD USB transceiver is a robust and reliable solution for adding USB connectivity to a wide range of devices. With its USB 1.1 compliance, integrated voltage regulator, and ESD protection, it stands out as a high-performance component that can meet the rigorous demands of today's fast-paced and interconnected world.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $9.6200
Hynix Semiconductor
Lowest to $3.2617
FPE
Lowest to $0.8281
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
M-Tek
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Pulse
Lowest to $64.9537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess