EN
  • EN
  • DE

IPS184

Part No IPS184
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065346-IPS184
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPS184 CAD Model

Description

Introducing the NXP IPS184: A High-Performance Integrated Power Solution

The NXP IPS184 is a cutting-edge integrated power solution designed to meet the rigorous demands of modern electronic applications. This innovative product from NXP Semiconductors offers a compact, efficient, and reliable power management solution that can be easily integrated into a wide range of devices.

Key Features

  • High Efficiency: The IPS184 is engineered to provide high efficiency, which helps to reduce power loss and improve overall system performance.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power management systems.
  • Integrated Protection: This device includes built-in protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of the end application.
  • Wide Input Voltage Range: The IPS184 is capable of operating across a broad input voltage range, making it versatile for use in various operating environments.
  • Simple Implementation: Ease of implementation is a key advantage of the IPS184, with minimal external components required for operation, simplifying the design process.

Applications

The NXP IPS184 is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Consumer electronics

Technical Specifications

The device boasts impressive technical specifications that ensure it can handle the demands of high-performance applications:

Parameter Value
Input Voltage Range 4.5V to 40V
Output Current Up to 5A
Protection Features OCP, OTP, UVLO
Package Compact and robust

In conclusion, the NXP IPS184 is an exceptional power solution that offers efficiency, compactness, and reliability for a variety of applications. Its integration of protection features and flexible operating parameters make it a top choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess