EN
  • EN
  • DE

IP5040CX11/LF

Part No IP5040CX11/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 10 OHM/5000PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Resistance - Channel (Ohms) 10
Values R = 10 Ohms, C = 5000pF
ESD Protection Yes
Applications Audio
Mounting SMD (SMT)
Dimension 0.079" L x 0.056" W (2.01mm x 1.41mm)
Height 0.026" (0.65mm)
Win Source Part Number 068925-IP5040CX11/LF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP5040CX11/LF CAD Model

Description

Introducing the NXP IP5040CX11/LF Power Management IC

The NXP IP5040CX11/LF is a cutting-edge power management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic devices. This robust component is engineered to deliver efficient power distribution and management, ensuring optimal performance and longevity for your electronic applications.

Key Features

  • High Integration: The IP5040CX11/LF integrates multiple power management functions into a single chip, which helps in reducing the overall footprint and simplifies the design of power supply systems.
  • Voltage Regulation: It offers precise voltage regulation capabilities, providing stable power to sensitive components, and is capable of handling various input voltages with ease.
  • Power Efficiency: Designed with power efficiency in mind, this PMIC minimizes power loss through its advanced circuitry, leading to extended battery life and reduced heat generation.
  • Flexibility: The device is highly flexible and can be used in a wide range of applications, from small handheld devices to larger, more power-intensive electronics.
  • Thermal Protection: It includes thermal protection features that prevent overheating, ensuring the safety and reliability of both the PMIC and the device it powers.
  • Low Standby Power: The IP5040CX11/LF is designed to consume minimal power in standby mode, which is crucial for battery-powered devices.

Applications

The NXP IP5040CX11/LF is versatile and can be used across various domains, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Internet of Things (IoT) Gadgets
  • Wearable Technology

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the IP5040CX11/LF is no exception. Manufactured with the highest standards, this PMIC ensures reliable performance in a wide range of environmental conditions. It is designed to meet the rigorous demands of modern electronics, providing designers with a dependable power management solution.

Whether you are developing the next generation of smart devices or looking to enhance the power efficiency of existing products, the NXP IP5040CX11/LF is an excellent choice for your power management needs.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess