EN
  • EN
  • DE

IP4856CX25/C

Part No IP4856CX25/C
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1438+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 724002-IP4856CX25/C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4856CX25/C CAD Model

Description

The NXP IP4856CX25/C is a cutting-edge Electrostatic Discharge (ESD) protection device designed specifically for USB Type-C interfaces. This high-performance component is engineered to safeguard sensitive electronic circuits from the potentially damaging effects of ESD. As consumer electronics continue to evolve, the demand for robust protection solutions like the IP4856CX25/C has become critical to ensure product longevity and reliability.

Key Features

  • USB Type-C Compatibility: Tailored for the latest USB Type-C specifications, the IP4856CX25/C offers comprehensive support for high-speed data, power delivery, and audio/video connections.
  • High ESD Protection: With an IEC 61000-4-2 level 4 rating, the device provides superior ESD protection up to ±8 kV (contact discharge) and ±15 kV (air discharge), ensuring the safety of the protected circuit.
  • Low Capacitance: The low line capacitance of the IP4856CX25/C minimizes signal attenuation, making it ideal for high-speed data lines without compromising signal integrity.
  • Bidirectional Clamping: The bidirectional clamping feature offers symmetrical ESD protection for data lines, which is essential for the reversible USB Type-C connector.
  • Compact Footprint: The small package design allows for easy integration into space-constrained applications, making it a versatile choice for a wide range of electronic devices.

Applications

The NXP IP4856CX25/C is suitable for a variety of applications where USB Type-C connectivity is employed. This includes but is not limited to:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Portable Gaming Devices
  • Wearable Technology
  • USB Hubs and Docking Stations
  • Monitors and Displays with USB Type-C

In summary, the NXP IP4856CX25/C is an essential component for any device utilizing USB Type-C connectivity, offering robust protection against ESD events while maintaining the high-speed performance required by modern electronic devices. Its industry-leading features make it a top choice for designers looking to enhance the durability and reliability of their products.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess