EN
  • EN
  • DE

IP4786CZ32Y

Part No IP4786CZ32Y
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC DVI/HDMI ESD PROTECT 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Applications DVD, HD, Set-Top Boxes, Recorders
Supply Voltage - Operating 3.3V, 5V
Case / Package 32-HVQFN (5x5)
Mounting Surface Mount
Win Source Part Number 001835-IP4786CZ32Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4786CZ32Y CAD Model

Description

The NXP IP4786CZ32Y is a high-performance, feature-rich integrated circuit designed specifically to enhance the capabilities of HDMI (High-Definition Multimedia Interface) applications. This advanced ESD protection device is engineered to safeguard HDMI 1.3 interfaces against electrostatic discharge (ESD) and other voltage-induced transient events, making it an ideal solution for a wide range of consumer electronics, including TVs, set-top boxes, gaming consoles, and personal computers.

Key Features

  • ESD Protection: The IP4786CZ32Y provides robust ESD protection to HDMI ports, meeting the IEC61000-4-2 standard (Level 4). It can withstand ESD strikes of up to 8 kV (contact discharge) and 15 kV (air discharge), ensuring the longevity and reliability of HDMI interfaces.
  • Low Capacitance: With its low input capacitance, the device preserves signal integrity, which is crucial for maintaining the high-speed signal quality required by HDMI 1.3 and other high-definition interfaces.
  • Integrated Components: This IC integrates several components, including pull-up and pull-down resistors, and back-drive protection diodes, reducing the need for external components and simplifying the overall design process.
  • Compatibility: It is designed to be fully compatible with HDMI 1.3 specifications, supporting features such as deep color and high-bandwidth digital content protection (HDCP).

Applications

The versatile nature of the NXP IP4786CZ32Y makes it suitable for a broad spectrum of HDMI-enabled devices. Its protective features and signal integrity preservation are particularly beneficial in applications where long-term reliability and performance are paramount.

Package and Quality

The device is offered in a space-saving TSSOP32 package, making it an excellent choice for products where PCB real estate is at a premium. Manufactured by NXP, a leader in semiconductor solutions, the IP4786CZ32Y is produced with high-quality materials and subjected to rigorous testing to ensure it meets the highest industry standards for performance and durability.

Conclusion

In summary, the NXP IP4786CZ32Y stands out as a superior ESD protection solution for HDMI interfaces. Its combination of high ESD protection, low capacitance, and integration of essential components ensures that it provides both safety and performance for your high-definition multimedia applications.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess