EN
  • EN
  • DE

IP4253CZ12-6-TTL,132

Part No IP4253CZ12-6-TTL,132
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 068916-IP4253CZ12-6-TTL,132
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4253CZ12-6-TTL,132 CAD Model

Description

Product Overview: NXP IP4253CZ12-6-TTL,132

The NXP IP4253CZ12-6-TTL,132 is a highly integrated, low-capacitance ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust component is essential for safeguarding high-speed data lines and signal pins that are susceptible to damage caused by ESD, which can compromise the performance and longevity of electronic devices.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed, protecting the connected circuitry from potential damage.
  • Low Capacitance: With its low capacitance design, the IP4253CZ12-6-TTL,132 preserves signal integrity and minimizes distortion on high-speed data lines, making it ideal for applications such as USB 2.0, HDMI, and Ethernet.
  • Multiple Channel Protection: This component features six protection channels, allowing it to safeguard multiple lines using a single package, thereby reducing board space and simplifying design.
  • High ESD Protection: It offers robust ESD protection that meets IEC 61000-4-2 standards, ensuring that the device can withstand ESD events without performance degradation.
  • Bi-directional Protection: The bi-directional design of the protection diodes ensures that ESD pulses can be suppressed regardless of the direction, providing comprehensive protection for the device.
  • Small Package Size: Housed in a small SOT23-6 package, the IP4253CZ12-6-TTL,132 is compact and suitable for space-constrained applications.

Applications

The NXP IP4253CZ12-6-TTL,132 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Protection of high-speed data lines such as USB 2.0, HDMI, Ethernet, and other communication ports.
  • Mobile and portable devices where space is at a premium and protection from ESD is crucial.
  • Consumer electronics that require reliable ESD protection to ensure user safety and product reliability.
  • Industrial and automotive applications where electronic components are exposed to harsh environments and require additional protection.

By integrating the NXP IP4253CZ12-6-TTL,132 into your design, you can significantly enhance the ESD protection of your electronic devices, ensuring their reliability and extending their operational lifespan.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess