EN
  • EN
  • DE

IP4223CZ6,125

Part No IP4223CZ6,125
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1.5pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 068915-IP4223CZ6,125
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian IP4223CZ6,125 CAD Model

Description

Product Overview: IP4223CZ6,125 by NXP Semiconductors

The IP4223CZ6,125 is a versatile, high-performance Integrated Circuit (IC) designed and manufactured by NXP Semiconductors. This component is engineered to provide robust protection for sensitive electronics against Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage surge phenomena. Its compact design and efficient functionality make it an ideal choice for a wide range of applications, including mobile devices, portable electronics, and communication systems.

Key Features

  • ESD Protection: The IP4223CZ6,125 offers excellent ESD protection for up to ±15 kV contact discharge and ±30 kV air discharge, as per the IEC 61000-4-2 standard, ensuring the safety and longevity of connected components.
  • Low Capacitance: With an ultra-low line capacitance of only 1.5 pF, this IC maintains signal integrity, making it perfect for high-speed data lines without compromising data throughput.
  • Six Bidirectional Channels: It features six bidirectional ESD protection diodes, providing comprehensive protection for multi-line applications.
  • Low Clamping Voltage: The low clamping voltage of this device helps to protect sensitive electronics by limiting the voltage spikes during surge events.
  • Space-Saving Package: Encased in a compact SOT363 package, the IP4223CZ6,125 is optimized for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The IP4223CZ6,125 is suitable for a variety of applications where signal lines require protection from electrical threats. It is commonly used in:

  • USB 2.0 power and data line protection
  • Mobile and portable devices
  • Computers and peripherals
  • Consumer electronics
  • Networking and communication equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the IP4223CZ6,125 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding environments. With its robust design and advanced protection features, the IP4223CZ6,125 is a smart choice for designers looking to enhance the durability and operational lifespan of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330,912 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess