EN
  • EN
  • DE

IP4025CX20LF

Part No IP4025CX20LF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 57942-IP4025CX20LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4025CX20LF CAD Model

Description

NXP's IP4025CX20LF Power Over Ethernet Solution

The IP4025CX20LF is a cutting-edge Power over Ethernet (PoE) solution developed by NXP Semiconductors, designed to facilitate the delivery of power alongside data over Ethernet networks. This innovative product is particularly suitable for a wide array of applications that require a reliable and efficient power source, such as IP cameras, VoIP phones, wireless access points, and remote monitoring systems.

The IP4025CX20LF integrates a PD interface and a PWM controller, which are compliant with the IEEE 802.3af standard, ensuring compatibility with a broad range of PoE equipment. This device is capable of supporting applications up to 13W, making it an ideal choice for low to medium power devices that are powered over Ethernet cables.

Key Features:

  • Integrated PD Interface: The integrated Powered Device (PD) interface simplifies the design process by reducing the need for additional components.
  • PWM Controller: The built-in Pulse Width Modulation (PWM) controller allows for efficient power conversion, which is essential for maintaining the integrity of the power supply to the connected devices.
  • IEEE 802.3af Compliance: The compliance with the IEEE 802.3af standard ensures interoperability with other PoE-capable devices and systems.
  • High Efficiency: Designed for efficiency, the IP4025CX20LF helps in reducing power loss, which is crucial for maintaining optimal operation of networked devices.
  • Compact Design: The small form factor of the IP4025CX20LF makes it an excellent choice for space-constrained applications.

Applications:

  • IP Surveillance Cameras
  • Voice over IP (VoIP) Phones
  • Wireless Network Access Points
  • Remote Monitoring Systems

The IP4025CX20LF from NXP is a robust and versatile solution for power delivery over Ethernet. Its integration of critical PoE functions into a single package allows for a streamlined design process, making it an attractive option for manufacturers and designers looking to incorporate PoE capabilities into their products. With its adherence to industry standards and focus on efficiency, the IP4025CX20LF stands out as a reliable component for any PoE-enabled device.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $11.0383
Omron
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess