NXP IP4023CX16 Integrated Power Solution
The NXP IP4023CX16 is a highly integrated, multi-channel power management IC designed to meet the demanding requirements of today's advanced electronic systems. This compact solution combines several key functions into a single package, streamlining design and reducing the overall footprint on the PCB.
Key Features
- Multiple Output Channels: The IP4023CX16 features several output channels, each capable of delivering precise voltage regulation, which is essential for powering complex SoCs, microprocessors, and FPGAs.
- High Efficiency: With its advanced switching technology, the device achieves high power efficiency, which helps to minimize heat generation and improve system reliability.
- Integrated MOSFETs: The inclusion of internal MOSFETs further reduces external component count and simplifies the power supply design process.
- Programmable Output: The output voltage levels can be programmed through an I2C interface, offering flexibility to meet the needs of various applications.
- Protection Features: The device includes a suite of protection features such as over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown to ensure safe operation under all conditions.
Applications
The NXP IP4023CX16 is suitable for a wide range of applications, including but not limited to:
- Networking equipment
- Telecommunications infrastructure
- Enterprise servers and storage systems
- Industrial control systems
- High-performance computing platforms
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 18V |
| Output Voltage Range |
0.6V to 5.5V |
| Switching Frequency |
Up to 1MHz |
| Operating Temperature |
-40°C to 125°C |
For engineers looking to implement a robust power management solution with minimal design complexity, the NXP IP4023CX16 offers a compelling combination of integration, efficiency, and flexibility.