EN
  • EN
  • DE

IP3348CX10

Part No IP3348CX10
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 15NH/25PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 4
Center / Cutoff Frequency 350MHz (Cutoff)
Attenuation Value 40dB @ 1GHz to 3GHz
Resistance - Channel (Ohms) 10
Current 20mA
Values L = 15nH (Total), C = 25pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.064" L x 0.042" W (1.56mm x 1.06mm)
Height 0.026" (0.65mm)
Win Source Part Number 205196-IP3348CX10
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP3348CX10 CAD Model

Description

The IP3348CX10 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors. Known for their commitment to innovation and quality, NXP's IP3348CX10 is a testament to their leadership in the semiconductor industry. This product is particularly well-suited for high-performance applications that require robust security features, energy efficiency, and reliable operation under a range of environmental conditions.

Key Features

  • High Integration: The IP3348CX10 combines multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Advanced Security: With built-in security features, this IC ensures data protection and secure communications, making it ideal for applications where data integrity and confidentiality are critical.
  • Energy Efficiency: Designed with power-saving technologies, the IP3348CX10 minimizes energy consumption, which is crucial for battery-powered devices and applications with strict energy requirements.
  • Durability: NXP's product is built to withstand harsh conditions, ensuring consistent performance and a long operational lifespan even in extreme environments.
  • Customization: The IP3348CX10 can be customized to meet the specific needs of various applications, providing flexibility for designers and manufacturers.

Applications

The versatile nature of the IP3348CX10 makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Internet of Things (IoT) devices
  • Smart home technology
  • Secure communication modules

Technical Specifications

For detailed technical specifications, interested parties should refer to the official NXP datasheets and product documentation. These resources provide in-depth information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration and optimal performance of the IP3348CX10 in your projects.

Conclusion

The IP3348CX10 from NXP is a powerful and versatile integrated circuit that offers a blend of performance, security, and efficiency. Its robust design and adaptability make it an excellent choice for developers and manufacturers looking to incorporate a reliable IC into their next-generation products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8120 $60.9000
175+ $0.6664 $116.6200
270+ $0.6456 $174.3120
370+ $0.6249 $231.2130
480+ $0.6041 $289.9680
640+ $0.5417 $346.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess