EN
  • EN
  • DE

HEF40106BT/S400118

Part No HEF40106BT/S400118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description INVERTER, 6-FUNC / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number HEF40106
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 981902-HEF40106BT/S400118
Ultra Librarian 3D Model Ultra Librarian HEF40106BT/S400118 CAD Model

Description

Product Overview: HEF40106BT/S400118 by NXP Semiconductors

The HEF40106BT/S400118 is a high-quality integrated circuit (IC) product manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This IC is part of the HEF4000 family, which is well-known for its robust design and versatility in various electronic applications.

Key Features

  • Hex Inverting Schmitt Trigger: The device contains six independent Schmitt trigger circuits in a single package, providing multiple inverting buffers with Schmitt trigger action. This feature allows for enhanced noise immunity and stable output switching.
  • Wide Voltage Range: The HEF40106BT/S400118 operates over a wide supply voltage range from 3V to 15V, making it adaptable to both TTL and CMOS technologies and suitable for a variety of power environments.
  • High Noise Immunity: The Schmitt trigger design ensures high noise immunity and hysteresis, making this IC ideal for applications that require a clean and stable digital signal.
  • Low Power Consumption: This device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • SOT27-1 Package: The IC comes in a SOT27-1 plastic package, also known as SO-14, which is a small-outline package that is suitable for surface-mounted technology (SMT).

Applications

The HEF40106BT/S400118 is suitable for a wide range of applications due to its high functionality and reliability. It is commonly used in:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Logic level conversion
  • Timing circuits and oscillators
  • Glitch removal

Quality and Reliability

NXP Semiconductors ensures that all their products, including the HEF40106BT/S400118, meet the highest quality and reliability standards. With a commitment to excellence, this IC is designed for optimal performance in even the most demanding conditions.

Conclusion

In summary, the HEF40106BT/S400118 by NXP Semiconductors is a versatile and reliable component that offers a combination of features such as hex inverting Schmitt triggers, wide voltage range operation, and low power consumption. It is an excellent choice for designers looking to incorporate stable and efficient logic functions into their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess