EN
  • EN
  • DE

FS32K146HFT0VLQR

Part No FS32K146HFT0VLQR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series S32K
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K146HFT0VLQRTR, 935376209528
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872284-FS32K146HFT0VLQR
Ultra Librarian 3D Model Ultra Librarian FS32K146HFT0VLQR CAD Model

Description

The NXP FS32K146HFT0VLQR is a state-of-the-art microcontroller designed for automotive and industrial applications that demand high reliability, performance, and robust security features. This product is part of the NXP S32K1 family, which is engineered to streamline development and accelerate time to market for designers.

Built on the ARM Cortex-M4F core, the FS32K146HFT0VLQR operates at a frequency of up to 112 MHz, providing a perfect balance between processing power and energy efficiency. The core also includes a floating-point unit (FPU) that enhances the performance of applications with intensive computational tasks such as advanced control algorithms.

With 1.5 MB of flash memory and 256 KB of RAM, this microcontroller offers ample storage for complex software applications and sufficient space for real-time data processing. The inclusion of a FlexNVM (Flexible Non-Volatile Memory) with EEPROM backup ensures data retention across power cycles, a critical feature for applications that require data persistence.

The FS32K146HFT0VLQR is equipped with an array of connectivity options, including CAN FD, LIN, and Ethernet interfaces, which enable seamless communication with other systems within the vehicle or industrial network. This connectivity is complemented by a rich set of analog and digital peripherals, such as multiple ADCs, DACs, and PWM channels, facilitating the interfacing with sensors and actuators.

Safety is a paramount concern in the target applications of this microcontroller, and the FS32K146HFT0VLQR addresses this with its ISO 26262 compliance, ensuring it meets stringent automotive safety integrity levels. The device also features hardware security modules that provide encryption and secure boot capabilities, vital for protecting against unauthorized access and ensuring software integrity.

In summary, the NXP FS32K146HFT0VLQR is a versatile and powerful microcontroller that delivers the performance, connectivity, and security features necessary for the next generation of automotive and industrial control systems. Its comprehensive feature set and adherence to safety standards make it an ideal choice for engineers looking to create reliable and sophisticated applications in these domains.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4060 $56.4360
13+ $7.7178 $100.3314
21+ $7.4766 $157.0086
28+ $7.2354 $202.5912
36+ $6.9942 $251.7912
48+ $6.2707 $300.9936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess