EN
  • EN
  • DE

FS32K116LFT0MLFT

Part No FS32K116LFT0MLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S32K
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 17K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number FS32K116
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 975292-FS32K116LFT0MLFT
Ultra Librarian 3D Model Ultra Librarian FS32K116LFT0MLFT CAD Model

Description

Introducing the FS32K116LFT0MLFT Microcontroller from NXP

The FS32K116LFT0MLFT is a state-of-the-art microcontroller designed by NXP, a leader in the semiconductor industry. This microcontroller is part of the S32K1 series, which is engineered to provide a versatile and powerful platform for automotive and industrial applications. The FS32K116LFT0MLFT offers a perfect blend of performance, energy efficiency, and reliability, making it an ideal choice for a wide range of applications such as motor control, engine management, and body electronics.

Key Features:

  • Advanced Architecture: At the heart of the FS32K116LFT0MLFT is a 32-bit ARM Cortex-M0+ core that operates at up to 48 MHz. This core provides the computational power required for complex algorithms while maintaining energy efficiency.
  • Memory: The device is equipped with 128 KB of flash memory and 16 KB of SRAM, which ensures ample space for application code and data storage.
  • Rich Set of Peripherals: A comprehensive suite of peripherals complements the microcontroller's core. These include multiple timers, communication interfaces such as CAN, LIN, SPI, I2C, and UART, as well as a 12-bit Analog-to-Digital Converter (ADC) for precise measurement capabilities.
  • Safety Features: Safety is a critical aspect of automotive and industrial systems. The FS32K116LFT0MLFT includes features like a Cyclic Redundancy Check (CRC) module, a watchdog timer, and a Fault Collection and Control Unit (FCCU) to support the development of safety-related systems up to ISO 26262 standards.
  • Low Power Modes: With multiple power-saving modes, the microcontroller is optimized for applications that require low power consumption without sacrificing performance.
  • Development Support: NXP offers a comprehensive ecosystem of development tools, software, and support to facilitate the design process and reduce time to market.

The FS32K116LFT0MLFT microcontroller is not only robust and feature-rich but also designed with the future in mind. It supports seamless integration with existing systems and provides a scalable path for evolving application requirements. Whether you're designing automotive systems that demand high reliability or industrial applications that require a flexible and powerful control solution, the FS32K116LFT0MLFT is engineered to meet those needs.

With NXP's commitment to quality and innovation, this microcontroller represents a smart investment for developers looking to create sophisticated and durable products in the competitive automotive and industrial markets.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1748 $55.5732
20+ $5.0665 $101.3300
31+ $4.9082 $152.1542
43+ $4.7499 $204.2457
55+ $4.5915 $252.5325
73+ $4.1165 $300.5045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess